location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port USB DVI KVM Switch with Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB DVI KVM Switch with Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS682-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775909 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS682-AT user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2-Port USB DVI KVM Switch with Audio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality - up to 1920 x 1200 @ 60 Hz
  • - Computer selection via a remote port selector, hotkeys, and USB mouse
  • - Independent switching of the KVM and Audio focus - one computer has the KVM focus and the other the Audio focus
  • - Built-in all-in-one cables (2 x 1.2 m) and bus-powered design
Long product name ATEN 2-Port USB DVI KVM Switch with Audio :
The long product name of ATEN 2-Port USB DVI KVM Switch with Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB DVI KVM Switch with Audio
More>>>
ATEN 2-Port USB DVI KVM Switch with Audio:
The official description of ATEN 2-Port USB DVI KVM Switch with Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS682 takes a giant step forward from prior models in the Petite series, by offering DVI functionality, USB 2.0 peripheral sharing, and a rich bass experience for 2.1 surround systems. Another new feature of the CS682 is the implementation of a remote port selector. This means that you can now control port switching from the desktop while the switch itself can be placed in a convenient, out of the way, location.
1x CS682 2-Port USB 2.0 DVI KVM Switch
1x Remote Port Selector
1x User Instructions

Short summary description ATEN 2-Port USB DVI KVM Switch with Audio:
This short summary of the ATEN 2-Port USB DVI KVM Switch with Audio data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2-Port USB DVI KVM Switch with Audio, 1920 x 1200 pixels, WUXGA, 1.9 W, Black

Long summary description ATEN 2-Port USB DVI KVM Switch with Audio:
This is an auto-generated long summary of ATEN 2-Port USB DVI KVM Switch with Audio based on the first three specs of the first five spec groups.

ATEN 2-Port USB DVI KVM Switch with Audio. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black. Power source: DC, Input voltage: 5 V, Power consumption (typical): 1.9 W. Width: 111.5 mm, Depth: 78 mm, Height: 24 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-D ports quantity
2
Console ports *
3.5mm headphone, 3.5mm mic, DVI-D, USB A
Console USB ports quantity
2
USB 2.0 Type-A hub ports quantity
4
USB connector type
USB Type-A, USB Type-B
Audio connections
Yes
Headphone outputs
3
Number of microphone inputs
3
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
3, 5, 10, 20 s
Design
Rack mounting *
No
Product colour *
Black
LED indicators
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
1.9 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
111.5 mm
Depth
78 mm
Height
24 mm
Weight
460 g
Packaging data
Package width
70 mm
Package depth
163 mm
Package height
235 mm
Package weight
590 g
Packaging content
Quick installation guide
Yes
Manual
Yes
Logistics data
Master (outer) case net weight
4.6 kg
Harmonized System (HS) code
85176200
Master (outer) case width
395 mm
Master (outer) case length
405 mm
Master (outer) case height
182 mm
Master (outer) case gross weight
6.61 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
ATEN 2-Port USB HDMI KVM Switch with Audio ATEN 2-Port USB HDMI KVM Switch with Audio
(show image)
CS692-AT 2-Port USB HDMI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS62A KVM switch Black, Silver ATEN CS62A KVM switch Black, Silver
(show image)
CS62A CS62A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1644 KVM switch Black ATEN CS1644 KVM switch Black
(show image)
CS1644 CS1644 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port PS/2 DVI KVM switch ATEN 2-Port PS/2 DVI KVM switch
(show image)
CS1262 2-Port PS/2 DVI KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
México 1 distributor(s)