ATEN logo

ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65148
Info modified on:
10 Aug 2024, 11:48:26
Bullet Points ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter:
  • - Extends DisplayPort, HDMI or VGA signals up to 100 m over a single Cat 6/6a or ATEN 2L-2910 Cat 6 cable
  • - Auto Switch Mode – allows the VE3912T to automatically switch to a newly plugged-in source
  • - Mirrored Video Output – supports 4K@30Hz, 4:4:4 over the HDBaseT output, and a local HDMI output
  • - PoH (Power over HDBaseT) – with its built-in PoH function, it receives power from the HDBaseT output port on the connected device
Long product name ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter:

DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter

ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter:

The ATEN VE3912T is an HDBaseT transmitter that extends 4K DisplayPort, HDMI, or VGA video signals up to 100 m over a single Cat 6/6a or ATEN 2L-2910 Cat 6 cable. Featuring multiple video input formats and output resolutions up to 4K, it ensures a superior video quality for applications that require digital/analog sources conversion and extension.
1x VE3912T DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter
1x RS-232 Terminal Block
1x 0AD8-1F05-30M1 Power Adapter
4x Foot Pads
1x User Instructions

Short summary description ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter:

ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter, 4096 x 2160 pixels, AV transmitter, 100 m, Wired, Black, HDCP

Long summary description ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter:

ATEN DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 100 m. Connectivity technology: Wired, Video in: 1 x HDMI Type A, Video out: 1 x HDMI Type A. Power consumption (max): 8.77 W. Width: 147 mm, Depth: 173 mm, Height: 30 mm. Package width: 62 mm, Package depth: 283 mm, Package height: 173 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.