location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 6 x 6 Dante Audio Interface with HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 x 6 Dante Audio Interface with HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE66DTH-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649806
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 6 x 6 Dante Audio Interface with HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features Dante networked audio interface – a complete audio networking solution that distributes uncompressed, multi-channel audio transmission via standard Ethernet networks, with near-zero latency and perfect synchronization
  • - Integrates up to 6-channel balanced mono audio Line/Mic input signals onto a Dante-enabled audio system and supports both dynamic and condenser microphones
  • - Provides 48V Phantom power supply to condenser microphones
  • - AES67 support
  • - Easy to use and set up – User can use ”Dante Controller” for the simple setup
  • - Delivers up to 6-channel balanced mono audio Line outputs from the Dante network to the audio system
  • - Supports HDMI 2.0 input with HDCP 2.2 compliant – the HDMI input can de-embed HDMI stereo audio to the Dante network
  • - Supports HDMI 2.0 local output – the VE66DTH can embed the Dante audio into HDMI output
  • - Supports PoE – power can be supplied by a compatible PSE device through Ethernet cable
Long product name ATEN 6 x 6 Dante Audio Interface with HDMI :
The long product name of ATEN 6 x 6 Dante Audio Interface with HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 x 6 Dante Audio Interface with HDMI
More>>>
ATEN 6 x 6 Dante Audio Interface with HDMI:
The official description of ATEN 6 x 6 Dante Audio Interface with HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE66DTH is a Dante-enabled six−input/six−output Audio Interface with HDMI. Using Dante™ – the most popular audio networking solution created by Audinate, the VE66DTH is capable of delivering uncompressed, close-to-zero latency digital audio signals across your standard IP network. The VE66DTH transmits and receives up to 6-channel of audio inputs and outputs via a Dante network – the audio inputs can support not only the line input but also the dynamic and condenser microphones at the same time. Additionally, the device can also provide condenser microphones with 48V Phantom power supply. With its built-in PoE (Power over Ethernet), the VE66DTH can be powered by a compatible PSE device through Ethernet cable. Moreover, the VE66DTH provides flexible audio capability with audio de-embedding and embedding. It can de-embed HDMI stereo audio signals to the Dante networking system and embed Dante audio signals into the HDMI output.
1x VE66DTH 6 x 6 Dante Audio Interface with HDMI
6x 5-Pole Terminal Blocks
4x Foot Pads
1x KC06-0040-100G Mounting Kit
1x 0AD8-1F05-30M1 Power Adapter
1x User Instructions

Short summary description ATEN 6 x 6 Dante Audio Interface with HDMI:
This short summary of the ATEN 6 x 6 Dante Audio Interface with HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 6 x 6 Dante Audio Interface with HDMI, 5 V, 8.9 W, 174.2 mm, 154.9 mm, 28.8 mm, 1.1 kg

Long summary description ATEN 6 x 6 Dante Audio Interface with HDMI:
This is an auto-generated long summary of ATEN 6 x 6 Dante Audio Interface with HDMI based on the first three specs of the first five spec groups.

ATEN 6 x 6 Dante Audio Interface with HDMI. Operating voltage: 5 V, Power consumption (typical): 8.9 W. Width: 174.2 mm, Depth: 154.9 mm, Height: 28.8 mm. Package width: 95 mm, Package depth: 265 mm, Package height: 220 mm. Master (outer) case net weight: 5.5 kg, Master (outer) case width: 232 mm, Master (outer) case length: 500 mm

Inputs
HDMI in
1
DC-in jack
Yes
Outputs
Number of HDMI outputs
1
Technical details
Maximum transfer distance
1.8 m
Product colour
Black
Maximum resolution
4096 x 2160 pixels
Housing material
Metal
Power
Operating voltage
5 V
External power adapter
Yes
Power consumption (typical)
8.9 W
Weight & dimensions
Width
174.2 mm
Depth
154.9 mm
Height
28.8 mm
Weight
1.1 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Packaging data
Quantity
1
Package width
95 mm
Package depth
265 mm
Package height
220 mm
Package weight
1.26 kg
Logistics data
Master (outer) case net weight
5.5 kg
Harmonized System (HS) code
85176990
Master (outer) case width
232 mm
Master (outer) case length
500 mm
Master (outer) case height
283 mm
Master (outer) case gross weight
6.95 kg
Products per master (outer) case
5 pc(s)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)