HP logo

HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72626
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:
  • - FreeDOS
  • - Intel Core i3-9100 (6MB Cache, 3.6GHz)
  • - 4GB DDR4-SDRAM & 500GB HDD
Long product name HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Intel Core i3-9100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel UHD Graphics 630, LAN, FreeDOS

HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Reliable and ready expansion for your growing business
Designed to fit the modern workspace, the small, reliable, and secure HP ProDesk 400 SFF is a powerful PC with performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

HP ProDesk 400 G6, 3.6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 500 GB, FreeDOS

Long summary description HP ProDesk 400 G6 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

HP ProDesk 400 G6. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.6 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.