location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 47 Tri-color Original Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47 Tri-color Original Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZD61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068029937 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:47:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 47 Tri-color Original Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print the high-quality documents and photos you need for a great value. With ultra low-priced cartridges, get Original HP Ink for an affordable price plus consistent reliable results from cartridges designed with the HP printer.
  • - Rely on Original HP Ink Cartridges to deliver printing performance. Help ensure the crisp, vivid prints for home, school, and work with cartridges built and tested with your HP printer and designed for ease of use.
  • - Original HP Cartridges that fit how you live, work, and print. Count on consistent, top-quality results and easy reordering that you expect from HP at home or on the go.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 47 Tri-color Original Cartridge :
The long product name of HP 47 Tri-color Original Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47 Tri-color Original Cartridge
More>>>
HP 47 Tri-color Original Cartridge:
The official description of HP 47 Tri-color Original Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For households, micro-businesses, and small offices printing a variety of everyday color documents and photos.
Print crisp text and vivid color with Original HP Ink Cartridges designed to deliver quality prints for your home, school, and small business. With ultra low-priced cartridges, get Original HP Ink for an affordable price.

Short summary description HP 47 Tri-color Original Cartridge:
This short summary of the HP 47 Tri-color Original Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 47 Tri-color Original Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 14 ml, 1 pc(s), Single pack

Long summary description HP 47 Tri-color Original Cartridge:
This is an auto-generated long summary of HP 47 Tri-color Original Cartridge based on the first three specs of the first five spec groups.

HP 47 Tri-color Original Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink page yield: 700 pages, Colour ink volume: 14 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
China: HP DeskJet Ink Advantage Ultra 4825/4826/4877, India: HP DeskJet Ink Advantage Ultra 4826, EMEA: HP DeskJet Ink Advantage Ultra 4828
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
14 ml
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Single pack
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
115 mm
Weight & dimensions
Height
37 mm
Weight
64 g
Package width
116 mm
Package depth
116 mm
Package height
37 mm
Package weight
80 g
Logistics data
Products per pallet
2880 pc(s)
Master (outer) cases per pallet
60 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
260.28 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
5 g
Master (outer) case gross weight (imperial)
5 kg (11 lbs)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1176 mm
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1176 mm (47.2 x 31.5 x 46.3")
Pallet weight (imperial)
260.3 kg (573.8 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 47 Tri-color Original Cartridge:
Disclaimer

[1] Print permanence estimates based on internal testing of Original HP inks on plain paper for black text and Wilhelm Imaging Research Dark Storage Statement. Image permanence estimates based on internal testing of Original HP inks on HP Photo Papers for photos. For more information, see http://www.hp.com/go/printpermanence
[3] HP Planet Partners Program availability varies. For more information, visit http://hp.com/recycle
[4] 80% of Original HP Ink Cartridges contain between 45-70% recycled content. 100% of Original HP toner cartridges contain between 5-45% post-consumer or post-industrial recycled content. Does not include toner bottles. See http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-4523ENUC for individual cartridge percentages for the Original HP Ink cartridges’ use of recycled content list.
[5]80% of Original HP Ink Cartridges contain between 45-70% recycled content. 100% of Original HP Toner Cartridges contain between 5-45% post-consumer or post-industrial recycled content. Does not include toner bottles. See http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-4523ENUC for individual cartridge percentages for the Original HP Ink cartridges’ use of recycled content list.