location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6322DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6322DN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 25.6 kg
Long product name Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm :
The long product name of Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-6322DN - 1200 x 1200 dpi, 22 ppm, laser, fax, LCD, 64MB, USB 2.0, IEEE 1284, Ethernet
More>>>
Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
The official description of Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine a versatile laser MFP for any performance at any place
The SCX-6322DN is a fast and easy-to-use laser multifunctional. The SCX-6322DN provides business with quality duplex laser printing, duplex digital copying, faxing, and high colour digital scanning with efficient network printing.

Short summary description Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
This short summary of the Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6322DN, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Samsung SCX-6322DN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Samsung SCX-6322DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
25 s
Time to first page (black, normal)
12 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan to
FTP
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
640 pages
Fax memory
8 MB
Fax speed dialing (max numbers)
240
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Sound pressure level (printing)
65 dB
Sound power level (standby)
40 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
450 W
Power consumption (PowerSave)
28 W
Power consumption (standby)
100 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
25.6 kg
Packaging data
Package weight
31.9 kg
Other features
Dimensions (WxDxH)
560 x 430 x 495 mm
Custom media sizes
(76x127mm) - (216x356mm)
Network ready
Yes
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Linux OS (Red Hat 8-9, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2) Mac 10.3, 10.4
Emulations
PCL6, PostSscript 3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
648 x 545 x 669 mm
Country Distributor
United Kingdom 1 distributor(s)