location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect FIBFCADA wire connector FC Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIBFCADA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIBFCADA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045030352 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:39:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 300 months
Long product name Microconnect FIBFCADA wire connector FC Red :
The long product name of Microconnect FIBFCADA wire connector FC Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC adapter Singlemode simplex
More>>>
Short summary description Microconnect FIBFCADA wire connector FC Red:
This short summary of the Microconnect FIBFCADA wire connector FC Red data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect FIBFCADA, FC, Red, 30 g, 160 mm, 10 mm, 160 mm

Long summary description Microconnect FIBFCADA wire connector FC Red:
This is an auto-generated long summary of Microconnect FIBFCADA wire connector FC Red based on the first three specs of the first five spec groups.

Microconnect FIBFCADA. Connector(s): FC, Product colour: Red. Weight: 30 g. Package width: 160 mm, Package depth: 10 mm, Package height: 160 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect KON506 wire connector RJ-45 Stainless steel, Transparent
(show image)
KON506 KON506 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect FIBSTM wire connector ST Black
(show image)
FIBSTM FIBSTM 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect FIBST wire connector ST Black, Metallic
(show image)
FIBST FIBST 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect FIBFC wire connector FC Black
(show image)
FIBFC FIBFC 0.00
(excl. VAT)
0 (incl. VAT)