location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDF0K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184607787
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® Silver J5005 1.5 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 32 GB eMMC
  • - Intel® UHD Graphics 605
  • - Wi-Fi 5 (802.11ac) Ethernet LAN
  • - Wyse ThinOS
More>>>
Short summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
This short summary of the Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5070, 1.5 GHz, Intel, Intel® Pentium® Silver, J5005, 4 MB, 4 GB

Long summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
This is an auto-generated long summary of Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 based on the first three specs of the first five spec groups.

Dell Wyse 5070. Processor frequency: 1.5 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium® Silver. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Audio system: Realtek ALC3253

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
Intel
Processor family
Intel® Pentium® Silver
Processor model
J5005
Processor cores
4
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel® UHD Graphics 605
Audio
Audio system
Realtek ALC3253
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Ports & interfaces
USB Type-C ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
3
Serial ports quantity
1
Line-out
Yes
Design
Product colour *
Black
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Wyse ThinOS
Trusted Platform Module (TPM)
Yes
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width
35.6 mm
Depth
184 mm
Height
184 mm
Weight
1.13 kg
Packaging content
Mouse included on selected markets only
Yes
Stand included
Yes
Cables included
AC
Country Distributor
United Kingdom 1 distributor(s)