Faro logo

Faro 3023593032H ceiling lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
383
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 3023593032H ceiling lighting:

DEEP60 Downlight round without frame black 36° 3000K CRI95 honeycomb

Short summary description Faro 3023593032H ceiling lighting:

Faro 3023593032H, IP23, Black

Long summary description Faro 3023593032H ceiling lighting:

Faro 3023593032H. Product colour: Black, Shape: Round, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 36°. Height: 122 mm, Weight: 690 g, Length: 83 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.