TEKO – 3 Black surface LED food 72W meat 20º
Faro 50602302, 4500 lm, IP20, Black
Faro 50602302. Product colour: Black, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 72 W, Luminous flux: 4500 lm, Beam angle (max): 20°. Width: 127 mm, Height: 176 mm, Weight: 3.8 kg