Faro logo

Faro 50501801 ceiling lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
397
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 50501801 ceiling lighting:

TEKO – 2 White surface LED HE 48W 4000K 56º

Short summary description Faro 50501801 ceiling lighting:

Faro 50501801, 4300 lm, IP20, White

Long summary description Faro 50501801 ceiling lighting:

Faro 50501801. Product colour: White, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 48 W, Colour temperature (min): 4000 K, Luminous flux: 4300 lm. Width: 127 mm, Height: 176 mm, Weight: 2.8 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.