VIA Grey surface 56CM 24W 4000K
Faro 41001603, 2000 lm, IP20, Grey
Faro 41001603. Product colour: Grey, Housing material: Aluminium, International Protection (IP) code: IP20. Bulb power: 26 W, Colour temperature (min): 4000 K, Luminous flux: 2000 lm. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 1.05 kg