Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 36 W
- - Color Rendering Index (CRI): 95
- - IP20
- - White
Long product name Faro 34009101 ceiling lighting
:
COLIN-1 White downlight LED CRI95 30W 2700K 20° 3490
The long product name of Faro 34009101 ceiling lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
COLIN-1 White downlight LED CRI95 30W 2700K 20° 3490
More>>>
Short summary description Faro 34009101 ceiling lighting:
This short summary of the Faro 34009101 ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 34009101, 3490 lm, IP20, White
Long summary description Faro 34009101 ceiling lighting:
This is an auto-generated long summary of Faro 34009101 ceiling lighting based on the first three specs of the first five spec groups.
Faro 34009101. Product colour: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Colour temperature (min): 2700 K, Luminous flux: 3490 lm. Height: 182 mm, Weight: 1.53 kg, Length: 173 mm