Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 33398DWP-10 household fan Gold, Wood
:
DECO FAN LED Gold/wood ceiling FAN LED with DC SMART motor
The long product name of Faro 33398DWP-10 household fan Gold, Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DECO FAN LED Gold/wood ceiling FAN LED with DC SMART motor
More>>>
Short summary description Faro 33398DWP-10 household fan Gold, Wood:
This short summary of the Faro 33398DWP-10 household fan Gold, Wood data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 33398DWP-10, Household blade fan, Gold, Wood, Ceiling, 128 cm, IP20, I
Long summary description Faro 33398DWP-10 household fan Gold, Wood:
This is an auto-generated long summary of Faro 33398DWP-10 household fan Gold, Wood based on the first three specs of the first five spec groups.
Faro 33398DWP-10. Type: Household blade fan, Product colour: Gold, Wood, Placement: Ceiling. AC input voltage: 230 V. Height: 674 mm, Weight: 6.9 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K