MINI RACING LED Dark grey recessed lamp
Faro 70403, Outdoor ceiling lighting, Dark Grey, Aluminium, IP44, II, 1.2 W
Faro 70403. Type: Outdoor ceiling lighting, Product colour: Dark Grey, Housing material: Aluminium. Bulb power: 1.2 W, Colour temperature (min): 4000 K, Luminous flux: 30 lm. Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 46 mm, Length: 80 mm, Weight: 100 g. Quantity per pack: 1 pc(s)