location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49V51A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068405090 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 00:00:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - It's easy to print and share the photos you love. Great for photo albums or framed gifts, these beautiful photos capture your memories with true-to-life accuracy. Enjoy convenient, affordable photo printing at home with Instant Ink.
  • - Print with FSC®-certified[3] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your photos are recyclable as mixed paper.[4]
  • - Frame your quick-dry prints right away.[2] Your durable photos resist fading for generations when printed with Original HP Ink.[2]
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets :
The long product name of HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets
More>>>
HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets:
The official description of HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for HP Inkjet printer owners printing panoramic photos.[1]

Print photos with rich, vivid colors and an impressive finish. A convenient panoramic format lets you print without cropping or resizing.[1] Designed for your HP Inkjet printer, and optimized for HP ENVY Inspire.

Short summary description HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets:
This short summary of the HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets, Gloss, 250 g/m², Inkjet, 4x12", 10 sheets, 15 - 35 °C

Long summary description HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets:
This is an auto-generated long summary of HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets based on the first three specs of the first five spec groups.

HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets. Finish type: Gloss, Media weight: 250 g/m², Print technology: Inkjet. Weight: 85 g. Quantity per pack: 1 pc(s), Package width: 349.3 mm, Package depth: 285.8 mm. Pallet gross weight: 305.7 g, Master (outer) cases per pallet: 18 pc(s), Layers per pallet: 3 pc(s). Country of origin: Germany

Features
Print technology
Inkjet
Paper size (imperial)
4x12"
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
10 sheets
Paper brightness
91
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
85 g
Packaging data
Quantity per pack
1 pc(s)
Package width
349.3 mm
Package depth
285.8 mm
Package height
6.4 mm
Package weight
210 g
Brand-specific features
HP GTIN (EAN/UPC)
196068405090
Technical details
Master (outer) case gross weight (imperial)
15.2 kg (33.6 lbs)
Maximum number of stacking cartons
3 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
305.7 g
Master (outer) cases per pallet
18 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
1260 pc(s)
Master (outer) case gross weight
15.23 g
Products per master (outer) case
70 pc(s)
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1089 mm
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1089.7 mm (48 x 40 x 42.9")
Pallet weight (imperial)
305.7 kg (674 lbs)
Other features
Country of origin
Germany
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Advanced Photo Paper, Glossy, 65 lb, 4 x 12 in. (101 x 305 mm), 10 sheets:
Disclaimer

[1] HP recommends printing with the HP app. Requires HP app download available at www.hp.com/go/mobileprinting . Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[2] Quick dry: Photos printed on HP Photo Papers, tested at HP. See http://www.hp.com/printpermanence . Fade resistant: Based on HP internal testing and/or testing by Wilhelm Imaging Research. Photos printed on glossy and satin HP Photo Papers and displayed under glass. See http://www.hp.com/printpermanence .