location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M653x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8A05A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894758323 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:26:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2019
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Only HP enterprise printers repair themselves from attacks in real time while offering outstanding manageability. Automatically monitor threats, detect intrusions, and validate operating software while centrally managing your fleet with ease.[1]
  • - With speeds of up to 56 pages per minute[3], fast first page out and a variety of paper-handling options, you get confidence that your employees can speed through their tasks without interruption.
  • - Get more pages and help protect your printer using Original HP Toner cartridges with JetIntelligence.[6]
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi :
The long product name of HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet Enterprise M653x, Laser, 56ppm, A4, 1.2MHz, 1024MB, 4.3" CGD
More>>>
HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi:
The official description of HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP Colour LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them – all while protecting your network with the industry's deepest security.[1]

Short summary description HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M653x, Laser, Colour, 1200 x 1200 DPI, A4, 56 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M653x. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: CGD. Wi-Fi. Product colour: White

Take the guesswork out of fleet management
Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin.[11]

Eliminate the wait from your workday
Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as 7.7 seconds.[13]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.[14]

Designed to conserve
Designed to conserve

This efficient printer is designed for exceptionally low energy consumption[15]

Exceptional quality
Exceptional quality

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.[16]

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[20]

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.
Run-time intrusion detection continually monitors activity to detect and stop attacks, then automatically reboots.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]

High speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents at up to 56 images per minute, with 100% duplex efficiency.[3]
This printer wakes up fast and prints your first page faster – in as quickly as 7.7 seconds.[4]
This printer uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[5]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 10.16 x 15.24 cm (4 x 6") to legal.

More Pages, Performance, and Protection[6]

ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality.
Original HP Toner Cartridges with JetIntelligence supply 46% more pages per colour cartridge vs predecessor.[6]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[7]

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
56 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (colour, draft quality, A4/US Letter)
56 ppm
Duplex print speed (black, normal quality, A4/US Letter)
56 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
56 ppm
Time to first page (black, normal)
5.8 s
Time to first page (colour, normal)
5.8 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2000 - 17000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
1750 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Thick paper, Transparencies, Plain paper, Letterhead, Card stock, Bond paper, Recycled paper, Glossy paper, Rough paper, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth
Yes
Network
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
3072 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
1.2 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.8 dB
Design
Product colour *
White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
780 W
Power consumption (ready)
31 W
Power consumption (standby)
0.7 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.693 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 22, Fedora 23, Linux Mint 12, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Other operating systems supported
Android
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel, EPEAT Silver
Weight & dimensions
Width
510 mm
Depth
458 mm
Height
640 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1696 mm
Weight
37.5 kg
Packaging data
Package width
664 mm
Package depth
600 mm
Package height
773 mm
Package weight
43.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1 pages
Included cartridge capacity (CMY)
3 pages
Drivers included
Yes
Software CD
Yes
Documentation CD
Yes
Logistics data
Pallet gross weight
192 g
Layers per pallet
2 pc(s)
Products per pallet
4 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Disclaimer HP Color LaserJet Enterprise M653x Colour 1200 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[5] Energy claim based on TEC data reported on energystar.gov as of January 2017. Data normalised to determine energy efficiency of in-class laser printers with published speed of 50 to 60 ppm. Subject to device settings. Actual results may vary.
[6] More pages versus predecessor cartridges claim based on page-yield comparison of HP M647A and HP 648A Color Original LaserJet Toner Cartridges with HP 656X High Yield Color Original LaserJet Toner Cartridges. For more information, see hp.com/go/learnaboutsupplies
[7] HP 656X High Yield Original LaserJet Toner Cartridges not included; please purchase separately.
[8] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[11] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[13] Measured using ISO/IEC 17629. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[20] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.