location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M402dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M402dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5F94A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793328774 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Jun 2017
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M402dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shift your office into high gear with a powerful printer that doesn’t keep you waiting. Print your first page and two-sided prints faster than the competition[1], and help keep your device, data, and documents safe – from boot up to shutdown.
  • - Print more consistent, high-quality pages than ever before.[2] Specially designed Original HP Toner cartridges with JetIntelligence deliver better performance, higher energy efficiency, and authentic HP quality – which the competition can’t match.[2]
  • - Take control of printing – and help save energy. Use a suite of essential features to help you easily manage this power-conserving printer. It’s built to fit right into your office space and work style.
Warranty: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M402dn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Pro M402dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M402dn, Laser, 1200 x 1200dpi, 38ppm, A4, 1200MHz, 128MB, USB, LCD
More>>>
HP LaserJet Pro M402dn 1200 x 1200 DPI A4:
The official description of HP LaserJet Pro M402dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing performance and robust security built for how you work. This capable printer finishes jobs faster and delivers comprehensive security to guard against threats.[1] Original HP Toner cartridges with JetIntelligence give you more pages.[2]

Short summary description HP LaserJet Pro M402dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Pro M402dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M402dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M402dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M402dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M402dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Fast printing. Strong protection.

Grab pages and go – without waiting around. This printer wakes up and prints faster than the competition.[1]
Breeze through multipage documents with two-sided printing that’s faster than the competition.[1]
Help keep printing safe from boot up to shutdown with security features that guard against complex threats.

More. Pages, Performance, and Protection.

Get the most prints for your money – with Original HP High Yield Black Toner cartridges with JetIntelligence.[2]
Count on consistent results at high speeds with precision black toner.
Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Help save energy and easily manage tasks

Help save energy with HP Auto-On/Auto-Off Technology.[3]
Print using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.[4]
Make the most of your office space, with a printer that conveniently fits right into your work style.
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[5]

Stay connected with easy mobile printing options

Easily print from a variety of smartphones and tablets – generally no setup or apps required.[6]
Easily set up, print, and share with built-in Ethernet networking.

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 8.0 seconds[7]

Fast two-sided printing
Fast two-sided printing

Print two-sided documents as fast as 32 ipm (images per minute)[8]

Optional high-yield cartridge
Optional high-yield cartridge

Optional 9K high-yield Original HP Toner cartridge with JetIntelligence[9]

Compact size

Compact design lets this printer fit into small spaces

Optional job storage
Optional job storage

Add a USB drive for built-in job storage and retrieval[10]

Low energy use
Low energy use

This printer is optimised for low energy consumption

Print from mobile devices
Print from mobile devices

Print from a variety of smartphones, tablets and laptops[6]

Load up to 900 sheets of paper
Load up to 900 sheets of paper

Reload paper less often – up to 900-sheet paper capacity[11]

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[3]

On-the-go printing with HP ePrint and Apple AirPrint.
On-the-go printing with HP ePrint and Apple AirPrint.

Print photos, documents, and more when you're on the go, using HP ePrint.[12]

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5.7 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PDF 1.7, URF, PCL 6, PostScript 3
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Transparencies, Heavy paper, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
591 W
Power consumption (standby)
6.1 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Weight
8.58 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
11.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3100 pages
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac); HP Device Toolbox
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, HP Device Toolbox, HP Printer Status and Alerts, HP Product Improvement Study, Reconfigure your HP Device
Brand Image Product code Product Stock Price from
HP LaserJet Pro M402n 1200 x 1200 DPI A4 HP LaserJet Pro M402n 1200 x 1200 DPI A4
(show image)
C5F93A#B13 M402n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M402n 1200 x 1200 DPI A4 HP LaserJet Pro M402n 1200 x 1200 DPI A4
(show image)
C5F93A#B19 M402n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M402dn 1200 x 1200 DPI A4 HP LaserJet Pro M402dn 1200 x 1200 DPI A4
(show image)
C5F94A LaserJet Pro M402dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M402n 1200 x 1200 DPI A4 HP LaserJet Pro M402n 1200 x 1200 DPI A4
(show image)
C5F93A M402n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M201dw HP LaserJet Pro M201dw
(show image)
CF456A LaserJet Pro M201dw 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP LaserJet Pro M402dn 1200 x 1200 DPI A4:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 8/2015. Subject to device settings. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[2] Based on cartridge yields for HP 80X compared with HP 26X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; May require a firmware upgrade.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov of top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[5] HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[6] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[7] Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[8] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[9] Declared yield based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
[10] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[11] Maximum capacity requires purchase of optional 550-sheet paper tray.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting. Apple AirPrint: Supports Apple® OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.