location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions E413396 PoE adapter 1500 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E413396
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E413396 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173129297 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 22:48:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Elo Touch Solutions E413396 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elo Touch Solutions E413396 PoE adapter 1500 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7
  • - Power over Ethernet (PoE) IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u
  • - Black
Warranty: 2 years
Long product name Elo Touch Solutions E413396 PoE adapter 1500 V :
The long product name of Elo Touch Solutions E413396 PoE adapter 1500 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Series 4 for Android, IEEE802.3, 10BASE T/1000BASE-T IEEE802.3u,100BASE-TX, IEEE802.3at, efficiency >85%, VESA 75 x 100mm, 115 x 115 x 18.8mm, 119g, Black
More>>>
Short summary description Elo Touch Solutions E413396 PoE adapter 1500 V:
This short summary of the Elo Touch Solutions E413396 PoE adapter 1500 V data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions E413396, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u, Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7, Black, UL/cUL (US), FCC (US), IC (Canada), CE (Europe), CB (International), VCCI, MIC (Japan), RCM..., 1500 V

Long summary description Elo Touch Solutions E413396 PoE adapter 1500 V:
This is an auto-generated long summary of Elo Touch Solutions E413396 PoE adapter 1500 V based on the first three specs of the first five spec groups.

Elo Touch Solutions E413396. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u, Cable types supported: Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7. Product colour: Black, Certification: UL/cUL (US), FCC (US), IC (Canada), CE (Europe), CB (International), VCCI, MIC (Japan), RCM.... Power over Ethernet (PoE) voltage: 1500 V. Width: 115 mm, Depth: 18.8 mm, Height: 115 mm. Package width: 164 mm, Package depth: 64 mm, Package height: 167 mm

Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)