location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 970 Programmable Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970 Programmable Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Z729AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068096038 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:01:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 970 Programmable Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Customize your keyboard with HPAC[1] and reduce needless keystrokes by programming the 20+ keys with shortcuts for your most used apps. Plus you can customize the backlighting feature by turning it on or off, adjusting light intensity, as well as the sleep mode timer.
  • - Multiple connectivity options mean more flexibility. Connect up to 3 devices — two via Bluetooth® and one via 2.4 GHz USB-A dongle, and switch between devices using one button. Plus you can easily pair peripherals to a Windows 10 PC in two steps using Microsoft Swift Pair.
  • - This keyboard quietly delivers comfortable typing consistency through higher key height, dished finger-shaped keys and soft return technology. Plus customizable smart sensors help adjust backlit keys based on your room lighting condition and turns on the backlight when you approach or off when not in use to save energy.
  • - Now you can purchase a keyboard that not only helps you be productive, but also helps the environment. This keyboard is designed with post-consumer recyclable materials[4].
Warranty: One-year limited warranty.
Long product name HP 970 Programmable Wireless Keyboard :
The long product name of HP 970 Programmable Wireless Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

970 Programmable Wireless Keyboard
More>>>
HP 970 Programmable Wireless Keyboard:
The official description of HP 970 Programmable Wireless Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Performance Meets Personalization
Now you can make your keyboard truly yours while enjoying an elevated typing experience. That's because we've included many must-have features like comfortable, quiet, soft return keys, 20+ of which can be programmed with shortcuts, controllable smart backlight, and a long life, rechargeable battery.

Short summary description HP 970 Programmable Wireless Keyboard:
This short summary of the HP 970 Programmable Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 970 Programmable Wireless Keyboard, Wireless, Bluetooth, Silver

Long summary description HP 970 Programmable Wireless Keyboard:
This is an auto-generated long summary of HP 970 Programmable Wireless Keyboard based on the first three specs of the first five spec groups.

HP 970 Programmable Wireless Keyboard. Connectivity technology: Wireless, Device interface: Bluetooth. Cable length: 1.2 m. Recommended usage: Home. Product colour: Silver

Customize for Control

Customize your keyboard with HPAC[1] and reduce needless keystrokes by programming the 20+ keys with shortcuts for your most used apps. Plus you can customize the backlighting feature by turning it on or off, adjusting light intensity, as well as the sleep mode timer.

Connectivity and Versatility

Multiple connectivity options mean more flexibility. Connect up to 3 devices — two via Bluetooth® and one via 2.4 GHz USB-A dongle, and switch between devices using one button. Plus you can easily pair peripherals to a Windows 10 PC in two steps using Microsoft Swift Pair.

Smart Features. Better Typing Experience.

This keyboard quietly delivers comfortable typing consistency through higher key height, dished finger-shaped keys and soft return technology. Plus customizable smart sensors help adjust backlit keys based on your room lighting condition and turns on the backlight when you approach or off when not in use to save energy.

Data and PC Protection

Feel secure with AES-128 data encryption and a one-button PC lock.

Responsibly Made

Keyboard designed with post-consumer recyclable materials[3].

2 years limited warranty

2 years limited warranty includes technical support, diagnostic services, and hardware replacement.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
Bluetooth
Numeric keypad *
Yes
Design
Product colour *
Silver
Features
USB connector type
USB Type-A, USB Type-C
Cable length
1.2 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Brand-specific features
HP GTIN (EAN/UPC)
195908664642
Weight & dimensions
Keyboard dimensions (WxDxH)
12.2 x 429.7 x 117 mm
Keyboard weight
670 g
Weight
670 g
Packaging data
Package width
450 mm
Package depth
150 mm
Package height
37.5 mm
Package weight
1 kg
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Adapters included
USB
User guide
Yes
Other features
Depth
429.7 mm
Height
117 mm
Width
12.2 mm
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 970 Programmable Wireless Keyboard:
Disclaimer

[1] Enabled by HP Accessory Center (HPAC) Software. HP Accessory Center (HPAC) software available for free download in Microsoft Store or Apple Store.
[3] Percentage of post-consumer recycled plastic contained in keyboard top case and keycap varies by product.