location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-110-BD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263124 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:49:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Combines with B127A-111-BDTD to extend 4K signals up to 230 ft.
  • - Supports UHD resolutions up to 4K @ 30 Hz (4:4:4) for crystal-clear video
  • - Can be daisy-chained up to 4 times (920 ft. total) via additional B127A-110-BD transceivers
  • - Power over Cable (PoC) technology provides power to the transceiver via Cat6 cable
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA :
The long product name of Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
More>>>
Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA:
The official description of Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DisplayPort 1.2a Extender Transceiver Ideal for Digital Signage in Schools and Restaurants
This 4K transceiver is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow.

Combines with DisplayPort Extender Kit to Add More Distance
The B127A-110-BD works with B127A-111-BDTD extender kit (sold separately) to further extend a 4K audio/video signal up to 230 feet (70.1 meters) with no latency. It connects between the transmitter and receiver from the extender kit with user-supplied Cat6 cabling.

Transmits Crystal-Clear 4K Video with Multi-Channel Audio and 4:4:4 Color
The B127A-110-BD supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with 7.1-channel surround sound audio through its TOSLINK port. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This receiver also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Built-in equalization allows you to fine-tune the image quality at the remote display.

Create a Daisy Chain to Achieve More Distance
This transceiver combines with the B127A-111-BDTD extender kit (sold separately) and additional B127A-110-BD transceivers to form daisy-chain installations up to 920 feet (280.4 meters) from the transmitter. Up to four total transceivers can be chained together, each capable of extending a 4K signal up to 230 feet per unit. In addition to the extender kit, this transceiver is also compatible with B127A-1A1-BDBD and can be used to replace any receivers in the installation as well.

Add a Signal Booster to Achieve, Yes, Even More Distance
The receiver is also compatible with B127A-010-H signal booster (sold separately), which allows the signal to be boosted up to 400 feet (121.9 meters) total between the transmitter and transceiver. When used in a daisy-chain installation, this brings the total extension distance up to 1,090 ft. (332.2 meters). Note
: B127A-010-H will only work when used in the first link of the daisy-chain installation.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers the B127A-110-BD over Cat6 cable. LEDs indicate when the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the transceiver where needed without worrying about finding a nearby AC outlet. Power is also equally distributed to any additional receivers within a daisy-chain installation.

Plug-and-Play Operation for Quick Setup and Immediate Use
The transceiver works right out of the box with no software required. Mounting hardware is included for installing it on a wall, pole or 19-inch rack. Connect the transceiver to a transmitter and any additional transceivers with user-supplied Cat6 cable (such as N202-Series). Connect to a 4K display with a user-supplied DisplayPort cable (such as P580-Series).

TAA-Compliant for GSA Schedule Purchases
The B127A-110-BD is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA:
This short summary of the Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA, 3840 x 2160 pixels, AV repeater, 70.1 m, Wired, 3D, HDCP

Long summary description Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA:
This is an auto-generated long summary of Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA based on the first three specs of the first five spec groups.

Tripp Lite B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA. Type: AV repeater, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Width: 115 mm, Depth: 62.4 mm, Height: 27 mm. Quantity per pack: 1 pc(s), Package width: 260.1 mm, Package depth: 164.1 mm

Features
Type *
AV repeater
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6
Maximum transfer distance
70.1 m
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
Supported video modes
720p, 1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160
Cable length
1.38 m
HDCP
Yes
Material
Metal
Colour depth
36 bit
3D
Yes
Rack mounting
Yes
HDCP version
1.4/2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
RJ-45 output ports
1
DisplayPorts out
1
Digital audio optical out
1
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
115 mm
Depth
62.4 mm
Height
27 mm
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package width
260.1 mm
Package depth
164.1 mm
Package height
55.1 mm
Package weight
560 g
Package type
Box
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
573 mm
Master (outer) case length
273 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
5.9 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263121
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-010-H Signal Repeater for B127A Extenders, Over Cat6, 4K 60Hz, HDR, 4:4:4, PoC, HDCP 2.2, 400 ft., TAA Tripp Lite B127A-010-H Signal Repeater for B127A Extenders, Over Cat6, 4K 60Hz, HDR, 4:4:4, PoC, HDCP 2.2, 400 ft., TAA
(show image)
B127A-010-H B127A-010-H Signal Repeater for B127A Extenders, Over Cat6, 4K 60Hz, HDR, 4:4:4, PoC, HDCP 2.2, 400 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BHBH HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB/IR, PoC, HDR, HDCP 2.2, 230 ft., TAA Tripp Lite B127A-1A1-BHBH HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB/IR, PoC, HDR, HDCP 2.2, 230 ft., TAA
(show image)
B127A-1A1-BHBH B127A-1A1-BHBH HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB/IR, PoC, HDR, HDCP 2.2, 230 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127E-1A1-HH HDMI over Cat6 Extender Kit with Power over Cable - 4K 60 Hz, 4:4:4, 328 ft. (100 m) Tripp Lite B127E-1A1-HH HDMI over Cat6 Extender Kit with Power over Cable - 4K 60 Hz, 4:4:4, 328 ft. (100 m)
(show image)
B127E-1A1-HH B127E-1A1-HH HDMI over Cat6 Extender Kit with Power over Cable - 4K 60 Hz, 4:4:4, 328 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B122-000-4K6 HDMI Signal Booster / Extender, 4K 60 Hz, F/F, 4:4:4, Up to 50 ft., TAA Tripp Lite B122-000-4K6 HDMI Signal Booster / Extender, 4K 60 Hz, F/F, 4:4:4, Up to 50 ft., TAA
(show image)
B122-000-4K6 B122-000-4K6 HDMI Signal Booster / Extender, 4K 60 Hz, F/F, 4:4:4, Up to 50 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)