location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision MC50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1D66056 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892018247 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 15:03:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Privacy camera
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
Long product name Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black :
The long product name of Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FHD (1920 x 1080), USB-A, DFOV 90°, Built-in 2x Mic
More>>>
Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black:
The official description of Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add clarity to your business vision with Lenovo ThinkVision MC50 Monitor Webcam. This feature-rich webcam adds easy functionality to your daily operations when paired with compatible monitors. Capturing 1080p RGB video images with its 1/2.9-inch RGB sensor, MC50 delivers clear images for all your videoconferencing needs. Its wide 90° field of view fits your content comfortably in the frame, while the cam swivels -45° to 225° and tilts +/-30° up and down. Thanks to Lenovo’s proprietary smart traffic light, which automatically turns on a tiny light when you are engaged in a meeting, and a physical camera shutter, you can say goodbye to privacy concerns. MC50’s built-in dual microphones with noise cancellation provide clear audio that you can count on, captured up to 2 meters away.

Short summary description Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision MC50, 1920 x 1080 pixels, Full HD, 4x, Privacy shutter, 5 V, USB 2.0

Long summary description Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Lenovo ThinkVision MC50 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision MC50. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Digital zoom: 4x. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Width: 150 mm, Depth: 126 mm, Height: 58 mm. Package width: 150 mm, Package depth: 126 mm, Package height: 58 mm

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Digital zoom
4x
Privacy camera
Yes
Privacy type
Privacy shutter
Operating voltage
5 V
Design
Built-in microphone *
Yes
Number of microphones
2
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip/Stand
Optical sensor size
25.4 / 2.9 mm (1 / 2.9")
Cable length
1 m
Tilt angle range
-30 - 30°
Certification
CE for EU/EFTA, FCC and ICES for North America, CB(62368 -1), KCC for South Korea, BSMI for TW, VCCI for Japan, UKR for Ukraine, SASO for Saudi Arabia, EAC for Russia/CU, VCCI for Japan, NOM for Mexico
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
150 mm
Depth
126 mm
Height
58 mm
Weight
126 g
Packaging data
Quantity
1
Package width
150 mm
Package depth
126 mm
Package height
58 mm
Package weight
237 g
Packaging content
Desktop stand
Yes
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)