Tripp Lite logo

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
49961
Info modified on:
19 Feb 2024, 22:48:18
Warranty:
Lifetime Limited Warranty
Long product name Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black:

Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black:

6-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Safe-IT™ surge protector features a surge protection rating of 990 joules to defend your valuable electronic components against power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP610BUAM protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp and other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. One outlet allows connection of a bulky transformer without blocking adjacent outlets.

2 USB Ports Share 2.4 Amps of Charging Power
Two USB-A ports are available for charging your smartphone, tablet or other USB mobile devices. They share 2.4A for charging multiple devices at the same time.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features to Maintain Your Equipment’s Well-Being
The lighted on/off switch allows you easy one-touch control over equipment connected to the strip. A green LED confirms at a glance that your connected equipment is protected. An integrated 15-amp resettable circuit breaker helps prevent equipment damage due to overloads. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The TLP610BUAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Versatile Surge Protector Provides Multiple Installation Options
This surge protector with 10-foot (3-meter) braided AC input cord and NEMA 5-15P plug gives you flexibility in placing the unit away from the nearest wall outlet. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.

Short summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black:

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black, 990 J, 6 AC outlet(s), NEMA 5–15R, 110 - 125 V, 60 Hz, 1875 W

Long summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black:

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black. Surge energy rating: 990 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 3.05 m, Weight: 680 g, Width: 32 mm. Package width: 45 mm, Package depth: 149.9 mm, Package height: 370.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.