location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Slim AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Slim AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y82AA#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758606469 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W Slim AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop
  • - Black
Warranty: One-year limited warranty.
Long product name HP 65W Slim AC Adapter :
The long product name of HP 65W Slim AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W Slim AC Adapter
More>>>
HP 65W Slim AC Adapter:
The official description of HP 65W Slim AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be productive with the HP Slim 65W Combo Adapter, which can power your HP Business Notebook or Ultrabook™.

Short summary description HP 65W Slim AC Adapter:
This short summary of the HP 65W Slim AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Slim AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, HP ChromeBook 14, HP Spectre 13 Pro, HP Spectre x2 Pro, HP EliteBook Folio 1040 Notebook PCs, HP...

Long summary description HP 65W Slim AC Adapter:
This is an auto-generated long summary of HP 65W Slim AC Adapter based on the first three specs of the first five spec groups.

HP 65W Slim AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. DC output voltage: +5V. Product colour: Black. Width: 47 mm, Depth: 28 mm, Height: 106 mm. Products per pallet: 800 pc(s), Master (outer) cases per pallet layer: 10 pc(s), Layers per pallet: 8 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Compatibility
HP ChromeBook 14, HP Spectre 13 Pro, HP Spectre x2 Pro, HP EliteBook Folio 1040 Notebook PCs, HP 215, 240 G2, 242 G1, 245 G2, 250 G2, 255 G2 Notebook PCs, HP ProBook Notebook PCs, HP EliteBook 8xx, Folio 9470m, Revolve 810, 2XXXp, 84XXp, and 85xxp Notebook PCs, HP ZBook 14, EliteBook 84xxw Mobile Workstations, HP Mini 51XX, HP 31XXm, HP 240, 246, 248, 340, 250, 255, 430, 431, 435, 436, 450, 455, 630, 631, 635, 636, 650, and 655 Notebook PCs, HP mt20, mt40, mt41, and HP ProBook 6360t Thin Clients
HP segment
Business
Power
DC output voltage
+5V
Design
Product colour *
Black
Weight & dimensions
Width
47 mm
Depth
28 mm
Height
106 mm
Weight
280 g
Logistics data
Harmonized System (HS) code
85044090
Products per pallet
800 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
8 pc(s)
Brand Image Product code Product Stock Price from
HP 65W Slim AC Adapter HP 65W Slim AC Adapter
(show image)
H6Y82AA 65W Slim AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)