location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S20 FE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G780G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G780GZWGMEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092535633
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.5 cm (6.5") 1080 x 2400 pixels
  • - 2.73 GHz
  • - 8 GB 128 GB MicroSD (TransFlash) 1 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.0 Near Field Communication (NFC)
  • - Triple camera 12 MP 12 MP 8 MP
  • - 4500 mAh
Long product name Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White :
The long product name of Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.5", 1080 x 2400, 32 MP, 8 GB RAM, 128 GB ROM, MicroSD, LTE, USB Type-C, Android
More>>>
Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White:
The official description of Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All you want. To do all you love.
This is the phone for people who want it all. We listened to you, the fans and what we've created is a phone that leaves compromise behind. This is the phone tailor-made for fans of all kinds. So whether you're a fan of photography, gaming or filling your feed with all that inspires you, we put together the ultimate combination of S20 innovation. This is the phone that gives you what you want, to do more of what you love.
This is Galaxy S20 FE

Shades to make the rainbow jealous
Your phone almost never leaves your hand, so it should be a seamless addition to your style. Choose from a wide range of on-trend hues with a sleek matte finish, from big and bold to subtle and classic.

All eyes on the Infinity-O Display
Upgrade your view. The 6.5" Full HD+ Infinity-O Display has barely-there bezels surrounding the flat edges, and a small punch hole for the camera. Meaning a more immersive screen that makes your gaming, streaming, and video calling way more fun.

Go wider, come closer, and get the shot in a single take

The pro-grade, triple lens camera
Three cameras on the rear let you get that professional, #nofilter-worthy shot with ease. Frame up the scene with the Wide-angle Camera, then go wider with the Ultra Wide Camera or zoom in up with 3x Optical Zoom on the Telephoto Camera.

Go from the crowd to the front row
Get VIP access even from the back row — 30X Space Zoom lets you zoom from one side of the room to the other. The combination of 3x Optical Zoom and 30x Super Resolution Zoom let you get a close-up on the scene without moving your feet.

Our biggest dual pixel sensor for vivid, clear night photos
With bigger pixels and enhanced camera AI, the rear camera on Galaxy S20 FE adjusts to pull in light even when it's dark so your shots come out detailed and colourful. It also shoots multiple frames at once, processing them into one clear night-time photo.

Shoot it once, get multiple options. All enabled by AI
Single Take turns you into a pro-level content creator with one tap of the shutter. Shoot for up to 15 seconds and then let your phone do the work. Once it's done, head to the Gallery to discover a variety of videos, photos and more.

Move from selfies to self-portraits
When there's a 32MP Front Camera, your selfies and vlogs are taken to a whole new level. Be the star of the shot and enjoy more detail in your photos and videos.

Our smoothest scrolling screen to keep up with all your feeds
Twice as fast as many smartphone screens, the Super AMOLED display refreshes at a super smooth 120Hz rate to keep action clear and touch response fast. Whether you're just scrolling down the timeline or going through your gallery, the screen moves quickly with less shudder.

All-Day Intelligent Battery so you can play for hours on end
Live your life without worrying where you can plug in your phone. The 4,500mAh (typical) battery gives your phone the juice it needs to outlast your day, and it's intelligent enough to save its power for when you really need it.

The phone that thinks faster than fast
Take full advantage of fast data speeds and cloud-based content with our latest S20 chipset innovation and 6GB of RAM. All this plus the enhanced NPU takes performance to a new level, so switching from app to app is seamless, livestreams come through clear and you've got power enabling you to game on to victory.

Space for thousands of photos and videos
With 128GB built in and the ability to store up to 1TB more on a microSD card, the only limit to what you can store is what you can create and download.

Protect from splashes, raindrops and dust
Rated IP68 for water and dust resistance, this phone stands up to 1.5 meters of water for up to 30 minutes.8 So it's fine to keep on playing and capturing if your phone gets a little wet.

Short summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White:
This short summary of the Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S20 FE SM-G780G, 16.5 cm (6.5"), 1080 x 2400 pixels, 8 GB, 128 GB, 12 MP, White

Long summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White:
This is an auto-generated long summary of Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh White based on the first three specs of the first five spec groups.

Samsung Galaxy S20 FE SM-G780G. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.73 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: White. Weight: 190 g

Display
Display diagonal *
16.5 cm (6.5")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1080 x 2400 pixels
Display number of colours
16 million colours
Processor
Processor cores
8
Processor frequency *
2.73 GHz
Storage
User memory
104 GB
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
1 TB
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
8 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
32 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Video capture resolution (max)
3840 x 2160 pixels
Resolution at capture speed
3840x2160@60fps
Rear camera type *
Triple camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
3G standards *
UMTS
4G standard *
LTE-TDD
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.0
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Network
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Design
Form factor *
Bar
Product colour *
White
Colour name
Cloud White
Performance
Fingerprint reader
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Position location *
Yes
Software
Platform *
Android
Battery
Battery capacity *
4500 mAh
Talk time (4G)
23 h
Browsing time (Wi-Fi)
16 h
Browsing time (4G)
14 h
Continuous audio playback time
70 h
Continuous video playback time
17 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
159.8 mm
Depth
74.5 mm
Height
8.4 mm
Weight *
190 g
Certificates
Head SAR (EU)
0.429 W/kg
Body SAR (EU)
1.355 W/kg
Other features
Touchscreen
Yes
Technical details
Repairability index
8.1