location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G0A3LG2WWW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0A3LG2WWW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713014618 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 11:07:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20,000mAh capacity, 65W max. output
  • - Dual USB-C connection, 1 x USB-C port + 1 x USB-C integrated cable
  • - USB-C charging support power-in and power-out
  • - 1 x USB-A fast charging up to 18W
  • - Fast charge with any USB-C adapter, fully charged in 3 hours
  • - Simultaneously charging up to 3 devices
  • - Supports pass-through charging
  • - Compatible with any PD 3.0 devices
  • - Built-in overcharge and safety protection
Long product name Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey :
The long product name of Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20000mAh capacity, 65W max. output
More>>>
Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey:
The official description of Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Go USB-C Laptop Power Bank (20000 mAh) is a game-changing solution for remote workers who need access to a large reserve of power for their USB-C laptops and devices to achieve peak productivity. With a whopping 20,000 mAh capacity, you can rapidly charge multiple devices even while you are recharging the power bank.

Short summary description Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey:
This short summary of the Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G0A3LG2WWW, 20000 mAh, Lithium Polymer (LiPo), 65 W, Grey

Long summary description Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey:
This is an auto-generated long summary of Lenovo G0A3LG2WWW power bank Lithium Polymer (LiPo) 20000 mAh Grey based on the first three specs of the first five spec groups.

Lenovo G0A3LG2WWW. Battery capacity: 20000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1, USB Type-C ports quantity: 1. Total output power: 65 W. Product colour: Grey

Design
Number of simultaneously connected devices (max) *
3
Product colour *
Grey
Housing material
Plastic
Charger compatibility *
Universal
On/off switch
Yes
Shape
Rectangle
Certification
CB, CE, cTUVus, UN38.3, CEC
Performance
Charging source *
USB
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
20000 mAh
Battery capacity
74 Wh
Fast charging *
Yes
USB Power Delivery
Yes
Power
Total output power
65 W
Power protection features
Overcharge
Ports & interfaces
Input interface *
USB Type-C
Ports & interfaces
USB Type-A output ports
1
USB Type-C connector
Yes
USB Type-C ports quantity
1
Radio
Built-in radio *
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
170 mm
Depth
72 mm
Height
23 mm
Weight
390 g
Packaging data
Quantity per pack
1 pc(s)
Package width
107 mm
Package depth
32 mm
Package height
221 mm
Package weight
497 g
Package type
Box
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Magyarország 1 distributor(s)