Lenovo logo

Lenovo ThinkStation P350 Intel® Core™ i9 i9-11900K 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34632
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Lenovo ThinkStation P350 Intel® Core™ i9 i9-11900K 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-11900K (16MB Cache, 3.5GHz)
  • - 32GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo ThinkStation P350 Intel® Core™ i9 i9-11900K 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Intel Core i9-11900K (16MB Cache, 3.5GHz), 32GB DDR4-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 750, LAN, Windows 10 Pro 64-bit

Short summary description Lenovo ThinkStation P350 Intel® Core™ i9 i9-11900K 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P350, 3.5 GHz, Intel® Core™ i9, 32 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P350 Intel® Core™ i9 i9-11900K 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P350. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.