location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-m30II-SL (512)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH63512
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946696621
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2023 14:29:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-one POS solution Printer and tablet stand
  • - Discreet design Stylish, practical design with small footprint and clean lines
  • - Flexibility Virtually all tablet devices to be securely fixed in place
  • - Enhanced connectivity A rich set of connectivity features and options
  • - Reliability Epson’s tried and trusted build quality
Long product name Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer :
The long product name of Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-m30II-SL (512): USB + Ethernet + BT + NES + Lightning + SD, Black, PS, EU
More>>>
Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer:
The official description of Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet POS solution

The TM-m30II-SL is an all-in-one POS solution that's comprised of the TM-m30II and a tablet stand in one stylish, space-saving unit.

This integrated POS solution is compact, easy to use and cost-effective. Users are able to connect a range of tablets (not sold by Epson) to create an all-in-one POS solution that features enhanced connectivity options and design elements.

Advanced connectivity
Peripherals such as scanners, keypads and scales, can connect directly with the TM-m30II-SL and pass data directly to the tablet device. It also includes enhanced connectivity (USB and Ethernet) and Server Direct Print (SDP) and Cloud (OMS) intelligent functionality. It can also accomodate Epson's DM-D70 colour customer display. 'Sync and Charge' provides power and data over a single cable to Android1 or iOS devices.

Compact and stylish
Features a low profile design and a sliding clamp that means virtually all tablet devices can be securely fixed in place. It can also be installed horizontally or vertically to allow more efficient space management... there's even a wall-hanging option.

Easy to use and reliable
Epson's POS expertise has resulted in unrivalled build quality and refined functionality as each component has been developed with ease of use in mind.

Short summary description Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer:
This short summary of the Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-m30II-SL (512), Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 250 mm/sec, Text, Graphic, Barcode

Long summary description Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-m30II-SL (512) 203 x 203 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-m30II-SL (512). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 58 mm - 80 mm (Breite), Maximum printing width: 8 cm. Connectivity technology: Wired, USB connector: USB Type-A / USB Type-B. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 2.2 million cuts. Product colour: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Print speed (receipt)
250 mm/sec
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
58 mm - 80 mm (Breite)
Maximum printing width
8 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
USB connector
USB Type-A / USB Type-B
Serial interface *
No
Connectivity technology *
Wired
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
2.2 million cuts
Tablet charge & sync
Yes
Print head life
150 km
Country of origin
Philippines
Mounting position
Vertical
Built-in sensors details
Paper End Sensor, Paper Near End Sensor
Design
Product colour *
Black
Power
Power source type *
AC
Power plug type
Type C
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
214 mm
Height
255 mm
Weight
2.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
390 mm
Package depth
410 mm
Package height
245 mm
Package weight
5.04 kg
Print technology
Column capacity
48/57
Logistics data
Harmonized System (HS) code
84433210
Products per pallet (UK)
32 pc(s)
Technical details
Font styles
ANK
Lifetime
17000000 lines
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
65000000
Print head life
150.000.000 Impulse
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)