location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WIRELESS PRINTSERVER USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPS54GU2-EU
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN :
The long product name of Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WIRELESS PRINTSERVER USB 2.0 802.11G 54 MBPS
More>>>
Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN:
The official description of Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G PrintServer for USB 2.0 lets you connect a USB or parallel printer (or both!) directly to your network, eliminating the need to dedicate a PC to print sharing chores. Using a PrintServer frees up your "print share PC" so you don't have to leave it on all the time. It also removes the printing bottleneck, and sets your PC free to do more useful work.

Connect the PrintServer directly to your network by 10/100 Ethernet cable, or wirelessly over 54Mbps Wireless-G (802.11g). The wireless option lets you put your printers wherever you want to, without having to run cables. Whichever way the PrintServer is attached to your network, both your wireless and wired PCs will have access to it, and the printers it's connected to. And if you don't use wireless for general networking in your office, you can still use the Wireless-G connection in ad-hoc mode to print from visiting Wireless-G and Wireless-B PCs.

The USB port is compatible with USB 1.1 printers, as well as printers that support the new high-speed USB 2.0 specification for even faster throughput. There's also a separate port for a standard parallel printer. For even more versatility, you can connect two printers, one to each port, and send your documents to whichever one is most appropriate for each print job.

A user-friendly Setup Wizard makes installation easy, the compact case fits anywhere, and the three megabyte print buffer size handles even large graphics-intensive print jobs. Let the Linksys Wireless-G PrintServer for USB 2.0 bring efficiency to your printing tasks.

Short summary description Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN:
This short summary of the Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WIRELESS PRINTSERVER USB 2.0, LAN, Power, USB, Wireless LAN, SNMP, FCC, IC-03, 200 g, 200 MGz or faster processor 64 MB RAM CD-ROM drive Printer with USB 1.1, 2.0 or Parallel port

Long summary description Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN:
This is an auto-generated long summary of Linksys WIRELESS PRINTSERVER USB 2.0 print server Wireless LAN based on the first three specs of the first five spec groups.

Linksys WIRELESS PRINTSERVER USB 2.0. LED indicators: LAN, Power, USB. Network connection type: Wireless LAN. Management protocols: SNMP. Safety: FCC, IC-03. Weight: 200 g

Features
LED indicators
LAN, Power, USB
Network
Network connection type *
Wireless LAN
Protocols
Management protocols
SNMP
Certificates
Safety
FCC, IC-03
Weight & dimensions
Weight
200 g
System requirements
Minimum system requirements
200 MGz or faster processor 64 MB RAM CD-ROM drive Printer with USB 1.1, 2.0 or Parallel port
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-20 - 70 °C
Other features
Data transfer rate
54 Mbit/s
I/O ports
USB UTP cat 5 DB 25 parallel , USB 2.0
Power requirements
12V 1A
Dimensions (WxDxH)
135 x 105 x 30 mm
Supported protocols
WEP IPP SMB AppleTalk NetBEUI TCP/IP, IEEE802.11g, IEEE802.11b, IEEE802.3, IEEE1284
Compatible operating systems
Windows 98, SE, ME, 2000, XP
Brand Image Product code Product Stock Price from
Eminent Printer Server with 3 parallel printer ports, 10/100Mbps print server Ethernet LAN Eminent Printer Server with 3 parallel printer ports, 10/100Mbps print server Ethernet LAN
(show image)
8109 Printer Server with 3 parallel printer ports, 10/100Mbps 0.00
(excl. VAT)
0 (incl. VAT)