location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSharp Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB7022-DEMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184514085
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:40
The date of the most recent change of this product data-sheet in Icecat.
Dell UltraSharp Webcam WB7022 User's Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User’s Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp Webcam WB7022 Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.3 MP 3840 x 2160 pixels 60 fps
  • - Full HD
  • - Interface: USB
  • - Mounting type: Clip
  • - Black
Warranty: 3 Years
Long product name DELL UltraSharp Webcam :
The long product name of DELL UltraSharp Webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraSharp Webcam
More>>>
DELL UltraSharp Webcam:
The official description of DELL UltraSharp Webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell UltraSharp Webcam
Experience best image quality in its class with the world’s most intelligent 4K webcam.

Short summary description DELL UltraSharp Webcam:
This short summary of the DELL UltraSharp Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp Webcam, 8.3 MP, 3840 x 2160 pixels, Full HD, 60 fps, 5x, USB

Long summary description DELL UltraSharp Webcam:
This is an auto-generated long summary of DELL UltraSharp Webcam based on the first three specs of the first five spec groups.

DELL UltraSharp Webcam. Megapixel (approx.): 8.3 MP, Maximum video resolution: 3840 x 2160 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Clip. Width: 42 mm, Depth: 90 mm

Connect like you’re there
Connect like you’re there

Our 4K High Dynamic Range (HDR) webcam with a large 4K Sony STARVIS™ CMOS sensor captures more light delivering crystal-clear video and the best image quality in its class.

Look great, always
Look great, always

Digital Overlap HDR delivers true-to-life color in extreme lighting environments, while 3D/2D video noise reduction automatically eliminates motion blur and grainy images, even in low light–so you always look great.

Keeping you in focus
Keeping you in focus

As the world’s most intelligent 4K webcam, advanced AI auto framing works to always stay focused on what matters most—you. It keeps you at the center of the picture no matter where you move.

Engineered to be effortless
Engineered to be effortless

Designed for your virtually borderless displays, your webcam magnetically attaches to the mount and sits well on your monitor without blocking a single pixel. With the world's most seamless webcam mounting solution, your setup is effortless.

The full picture
The full picture

Customize how much you want to show of yourself and your surroundings by adjusting your field of view to 65°, 78° or 90°.

Secure every interaction
Secure every interaction

Facial recognition
Dell ExpressSign-in detects your presence when you are close and uses Windows Hello to automatically log you in. When you walk away, it locks your system for increased security.

Privacy in a snap
A privacy shutter cap allows you to conveniently snap the cover on the lens and keep it protected when not in use.

The story is currently unavailable. Please, contact us.
Performance
Megapixel (approx.) *
8.3 MP
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Auto focus
Yes
Zoom capability
Yes
Digital zoom
5x
Noise reduction
Yes
Automatic light correction
Yes
Design
Built-in microphone *
No
Interface *
USB
Product colour *
Black
Housing material
Aluminium
Mounting type *
Clip
Sensor type
CMOS
Weight & dimensions
Width
42 mm
Depth
90 mm
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL UltraSharp Webcam:
Disclaimer

Actual configuration might differ from illustration