location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Wireless Headset - WL5022

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Wireless Headset - WL5022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WL5022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184514030 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 09:56:57
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro Wireless Headset WL5022 Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Wireless Headset WL5022 User's Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Wireless Headset - WL5022
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 5.0 30 m
  • - Circumaural
  • - Built-in battery Lithium Polymer (LiPo) 360 mAh
Warranty: 3 Years
Long product name DELL Pro Wireless Headset - WL5022 :
The long product name of DELL Pro Wireless Headset - WL5022. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Wireless Headset - WL5022
More>>>
DELL Pro Wireless Headset - WL5022:
The official description of DELL Pro Wireless Headset - WL5022 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom away from your PC with this Teams certified headset that offers convenient call controls. Switch seamlessly across your PC, tablet or smartphone and enjoy superior audio clarity on the go.

Short summary description DELL Pro Wireless Headset - WL5022:
This short summary of the DELL Pro Wireless Headset - WL5022 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Pro Wireless Headset - WL5022, Wireless, Office/Call center, 150 g, Headset, Black

Long summary description DELL Pro Wireless Headset - WL5022:
This is an auto-generated long summary of DELL Pro Wireless Headset - WL5022 based on the first three specs of the first five spec groups.

DELL Pro Wireless Headset - WL5022. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 150 g. Product colour: Black

Superb wireless audio clarity
Superb wireless audio clarity

Attend calls all day hassle-free with audio clarity and high-quality stereo sound. The built-in noise cancellation feature blocks out ambient noise from your surroundings ensuring that your conversations stay crisp and clear.

Intuitive features and convenient call controls
Intuitive features and convenient call controls

Easy access to call features: Answer your calls, adjust the volume, redial, and mute/unmute on the go with convenient call controls on your headset .

Wear it your way: Optimised for all day comfort and enhanced call quality, the headset can be worn with the boom mic on the left or right, whichever side you prefer.

Hearing protection: This feature automatically detects sudden loud noises and prevents audio spikes to protect your hearing.

Confirm your status at a glance: The status indicator light on your USB dongle lets you know if you’re on mute or in a call.

Real time voice prompts: Enhanced audio alerts automatically announce your connection status, talk time and mute status.

Track the location of your headset: Can’t remember where you left your headset? Use the Tile App on your smartphone to quickly find it.

Comfortable and easy to use
Comfortable and easy to use

Comfortable and Secure: Leatherette earpads and an adjustable leatherette headband provide hours of comfort with a secure fit.

Easy charging: Conveniently charge your headset by connecting it to your PC via the included USB cable.

Seamless Integration: Switch across a multitude of devices including laptops, tablets and smartphones easily and conveniently.

Pack up quick: Foldable earpads let you easily pack up and an included draw-string pouch protects your headset on the go.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, SBC, mSBC
Bluetooth version
5.0
Wireless range
30 m
Headphones
Ear coupling *
Circumaural
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
360 mAh
Continuous audio playback time
15 h
Battery recharge time (charging case)
1.5 h
Weight & dimensions
Weight
150 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL Pro Wireless Headset - WL5022:
Disclaimer

Actual configuration might differ from illustration