location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Stereo Headset - WH3022

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Stereo Headset - WH3022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WH3022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184514023 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:33:58
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro Stereo Headset WH3022 Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Stereo Headset WH3022 User Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Stereo Headset - WH3022
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
Warranty: 3 Years
Long product name DELL Pro Stereo Headset - WH3022 :
The long product name of DELL Pro Stereo Headset - WH3022. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Stereo Headset WH3022
More>>>
DELL Pro Stereo Headset - WH3022:
The official description of DELL Pro Stereo Headset - WH3022 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience great audio clarity with this Teams certified wired headset that provides convenient call controls at your fingertips.

Short summary description DELL Pro Stereo Headset - WH3022:
This short summary of the DELL Pro Stereo Headset - WH3022 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Pro Stereo Headset - WH3022, Wired, Office/Call center, 96 g, Headset, Black

Long summary description DELL Pro Stereo Headset - WH3022:
This is an auto-generated long summary of DELL Pro Stereo Headset - WH3022 based on the first three specs of the first five spec groups.

DELL Pro Stereo Headset - WH3022. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 96 g. Product colour: Black

Great audio clarity with noise cancellation features
Great audio clarity with noise cancellation features

Attend calls all day in comfort with audio clarity and high-quality stereo sound. The built-in noise cancellation feature blocks out ambient sounds, allowing others to hear you clearly.

Enjoy all day comfort and ease of use
Enjoy all day comfort and ease of use

This Teams certified headset connects to your PC via the USB-A cable and is compatible with leading UC platforms. The cushioned earpads and adjustable headband offer all-day comfort.

Intuitive and convenient features
Intuitive and convenient features

Accessible call controls: Answer your calls, adjust the volume, redial and mute/unmute with the convenient and easy-to-use control panel.

Wear it your way: Optimized for all day comfort and great audio clarity; the boom mic can be positioned on whichever side you prefer.

Hearing protection: This feature automatically detects sudden loud noises and prevents audio spikes to protect your hearing.

Confirm your status at a glance: The status indicator light on your control panel lets you know if you’re on mute or in a call.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Product colour *
Black
LED indicators
Status
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
96 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL Pro Stereo Headset - WH3022:
Disclaimer

Actual configuration might differ from illustration