location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 72 SCSI Tape Array Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1524C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year, next-day, parts exchange, limited
Long product name HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge :
The long product name of HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks DAT72 SCSI Tape Array Module
More>>>
HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge:
The official description of HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your small or medium-sized business, remote office or workgroup with HP StorageWorks DAT Tape Drives offering the ability to store up to 320 GB of compressed data on a single cartridge at speeds of up to 86 GB/hr (assuming 2:1 data compression).

Low ongoing cost of ownership is provided through low-cost, durable DAT media and backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 320 GB, 160 GB, 72 GB, 40 GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment.

DAT Tape Drives come complete with data and cleaning cartridge, HP Data Protector Express Software Basic backup and recovery software (for a single Windows, Linux or NetWare server), and HP StorageWorks Library and Tape Tools.

High Performance Backup Solution That Fits Most Environments

• Provides a balance of price and performance for small and medium business environments and enterprise workgroups. HP StorageWorks DAT 320 Tape Drives can store up to 320 GB on a single cartridge, backing up to 86 GB/hr on a single DAT 320 cartridge in around four hours.


Reduce Your Backup Costs

• Low-cost is driven by low-cost durable DAT media, and ongoing low-cost of ownership.


Complete Backup Solution

• Restores your entire ProLiant system at the touch of a button without the need for system disks or software CDs. Visit HP One-Button Disaster Recovery (OBDR) Solution for the latest information.

Short summary description HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge:
This short summary of the HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks DAT 72 SCSI Tape Array Module, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP StorageWorks DAT 72 SCSI Tape Array Module. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:52:14
Uk has collected 2 expert reviews for HP StorageWorks DAT 72 SCSI Tape Array Module Storage auto loader & library Tape Cartridge and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2014-09-12 01:52:14
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2014-09-12 01:52:14
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Factory Rack Storage auto loader & library Tape Cartridge
(show image)
C7508BZ StorageWorks Tape Array 5300 Factory Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)