location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Network Rack Unique Series - 800x800 mm (WxD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Rack Unique Series - 800x800 mm (WxD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-31115 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032476405
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 16:31:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Network Rack Unique Series - 800x800 mm (WxD)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steel front door with 70% perforation
  • - Lock system with pivot lever on front door (ready for profile half cylinder; adapter included)
  • - Steer rear door with a round lock, double folding
  • - Cable entry with brush strip at the top and bottom of the cabinet rear side
  • - 1-point-locking-mechanism on all doors
  • - 120° door opening angle on front- and rear doors
  • - Side panels are lockable and removable
  • - incl. 4 pieces of leveling feet already pre-configured under the rack
  • - 483 mm (19“) profile rails mounted on the front- and rear side inside of the rack, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - Built-in depth support bars for more stability
  • - Sliding cable entry with rubber sealing on the base
  • - Special roof construction for fan unit with added lid which can be unmounted
  • - Several earthing points for rack components
  • - Equipment mounting depth min.-max.: 563-743 mm
Long product name Digitus Network Rack Unique Series - 800x800 mm (WxD) :
The long product name of Digitus Network Rack Unique Series - 800x800 mm (WxD). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U network cabinet, Unique, 2053x800x800 mm perforated front door, grey
More>>>
Short summary description Digitus Network Rack Unique Series - 800x800 mm (WxD):
This short summary of the Digitus Network Rack Unique Series - 800x800 mm (WxD) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Network Rack Unique Series - 800x800 mm (WxD), Freestanding rack, 42U, 800 kg, Key lock, Rack rails, Cable management

Long summary description Digitus Network Rack Unique Series - 800x800 mm (WxD):
This is an auto-generated long summary of Digitus Network Rack Unique Series - 800x800 mm (WxD) based on the first three specs of the first five spec groups.

Digitus Network Rack Unique Series - 800x800 mm (WxD). Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 800 kg, Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 14.8 kg. Product colour: Grey

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)