location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox Genuine Xerox® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04378
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205068696 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SPECIFICATION: Genuine Xerox Part: 006R04378 ; Page Yield: 20000 Pages.
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378 :
The long product name of Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox Genuine Xerox® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378
More>>>
Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378:
The official description of Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox Genuine Xerox® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378:
This short summary of the Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378, 20000 pages, Black, 1 pc(s)

Long summary description Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378:
This is an auto-generated long summary of Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378 based on the first three specs of the first five spec groups.

Xerox Genuine ® B305 Multifunction Printer​/​B310 Printer​/​B315 Multifunction Printer Black Extra High capacity Toner Cartridge (20000 Pages) - 006R04378. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Infinite Possibilities
Infinite Possibilities

Transform your printing with quality you can trust. Brighter and impactful results to stand out from the competition.

Details That Take Flight
Details That Take Flight

Showcase the best vibrant and fine line details with performance you can trust. Depend on Xerox to elevate your prints to the next level.

Refreshingly Consistent
Refreshingly Consistent

Reliability and dependability you can trust. Premium quality and performance day after day, whatever the media.

Solid Assurance
Solid Assurance

You’ve invested in extraordinary technology backed by a global brand you can trust, now rely on Genuine Toner for solid results.

Evergreen Value
Evergreen Value

Your budgets go further with superior value high-capacity toner cartridges. Less hassle, less cost, environmentally responsible.

Exquisite Results
Exquisite Results

Whether color or monochrome, with Genuine Toner the results will always be attractive to make your communications flourish.

Safe and Secure
Safe and Secure

Prioritizing your people and the planet, you can rely on Xerox for a sustainable approach backed with high standards and vigorous testing.

Boldly Responsible
Boldly Responsible

Free recycling available* on all cartridges with >82M Xerox supplies returned and remanufactured – saving energy and waste together.

* Available in selected countries, see www.xerox.com/gwa for details.

Revitalized Thinking
Revitalized Thinking

With remanufactured supplies made from upwards of 90% recycled materials, together we’re enabling a circular economy.

Bolder Together
Bolder Together

Outstanding, dependable, energy efficient, and vibrant results. Total reassurance by always combining Xerox printers and Genuine Xerox Toner.

Features
Compatibility *
B315V_DNI|B315V_DNIUK|B310V_DNI|B310V_DNIUK|B305V_DNI|B305V_DNIUK
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
20000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Xerox
Supply type *
Single pack
Country of origin
China
Weight & dimensions
Package width
170.2 mm
Package depth
370.8 mm
Package height
160 mm
Package weight
1.27 kg
Package type
Box
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)