location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech ABC Smile TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABC Smile TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-613262
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766132628
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:24:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech ABC Smile TV:
This short summary of the VTech ABC Smile TV data-sheet is auto-generated and uses the product title and the first six key specs.

VTech ABC Smile TV, 3 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolour

Long summary description VTech ABC Smile TV:
This is an auto-generated long summary of VTech ABC Smile TV based on the first three specs of the first five spec groups.

VTech ABC Smile TV. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Interleaved Two of Five (ITF-14)
43417766132626
Certification
CE
Learning & training skills
Learning & training skills
Colours learning, Letters learning, Logical thinking training, Math & counting learning, Numbers learning, Sounds learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
145 mm
Depth
26 mm
Height
115 mm
Weight
217.5 g
Packaging data
Package width
200 mm
Packaging data
Package depth
55 mm
Package height
279 mm
Package weight
380 g
Package volume
3069 cm³
Packaging content
Batteries included
No
Other features
Country of importation (ISO 3166-1)
Netherlands
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
7 pc(s)
Products per pallet
364 pc(s)
Master (outer) case width
243 mm
Master (outer) case length
217 mm
Master (outer) case height
299 mm
Products per master (outer) case
4 pc(s)
Master (outer) case net weight
600 g
Master (outer) case GTIN (EAN/UPC)
43417766132626
Master (outer) case gross weight
1.67 kg
Master (outer) case volume
15766.57 cm³
Harmonized System (HS) code
9504500000
Master (outer) cases per pallet
91 pc(s)
Master (outer) cases per pallet layer
13 pc(s)
Brand Image Product code Product Stock Price from
VTech Mijn Interactieve Video Globe VTech Mijn Interactieve Video Globe
(show image)
80-605423 Mijn Interactieve Video Globe
Country Distributor
Belgium 1 distributor(s)