location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiCom Advance 3.0 Beschermhoes roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiCom Advance 3.0 Beschermhoes roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-419159
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417764191597
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiCom Advance 3.0 Beschermhoes roze:
This short summary of the VTech KidiCom Advance 3.0 Beschermhoes roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiCom Advance 3.0 Beschermhoes roze, Plastic, Polyester, Pink

Long summary description VTech KidiCom Advance 3.0 Beschermhoes roze:
This is an auto-generated long summary of VTech KidiCom Advance 3.0 Beschermhoes roze based on the first three specs of the first five spec groups.

VTech KidiCom Advance 3.0 Beschermhoes roze. Material: Plastic, Polyester, Product colour: Pink

Features
Product colour *
Pink
Material
Plastic, Polyester
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Suggested gender *
Girl
Sounding
No
Languages support
Spanish, French, German, Dutch
Speaking function
No
Batteries required
No
Preassembled
Yes
Certification
CE
Weight & dimensions
Width
100 mm
Depth
25 mm
Height
172 mm
Weight
55 g
Package volume
1055.7 cm³
Package width
153 mm
Package depth
30 mm
Package height
230 mm
Package weight
155 g
Battery
Rechargeable
No
Logistics data
Country of origin
China
Country of importation (ISO 3166-1)
Netherlands
Master (outer) case width
170 mm
Master (outer) case length
141 mm
Master (outer) case height
250 mm
Master (outer) case gross weight
740 g
Master (outer) case net weight
220 g
Master (outer) case volume
5992.5 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417764191595
Packaging content
Batteries included
No
Other features
Assembly required
No