HP logo

HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63541
Info modified on:
08 Jun 2022, 22:42:12
Bullet Points HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 35.6 cm (14")
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14"), Intel Iris Xe Graphics, Webcam

HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

Work with each other even when you’re apart
Teams work from many locations requiring a powerful, secure, and durable laptop that connects easily to keep you productive. Meet the demands of the multi-task, multi-place, enterprise-business workday with the HP EliteBook 840.

Short summary description HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G8, Intel® Core™ i7, 35.6 cm (14"), 16 GB, DDR4-SDRAM, 512 GB, Silver

Long summary description HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.