location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Z Pro Series 64-in Take-up Reel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z Pro Series 64-in Take-up Reel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HC73A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905301935 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:25:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet Z Pro Series 64-in Take-up Reel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend your productive time – even through the night. This accessory allows for unattended long run print jobs.
  • - Be ready to deliver faster and meet client deadlines – your prints will be neatly collected straight from the printer.
  • - Deliver your best work. Unattended printing lets you focus on your project.
Long product name HP DesignJet Z Pro Series 64-in Take-up Reel :
The long product name of HP DesignJet Z Pro Series 64-in Take-up Reel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z Pro Series 64-in Take-up Reel
More>>>
HP DesignJet Z Pro Series 64-in Take-up Reel:
The official description of HP DesignJet Z Pro Series 64-in Take-up Reel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Designjet Take-up Reels enable busy design professionals and print service providers to be more productive by maximising unattended printing – even overnight – and deliver neatly collected prints.

Short summary description HP DesignJet Z Pro Series 64-in Take-up Reel:
This short summary of the HP DesignJet Z Pro Series 64-in Take-up Reel data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Z Pro Series 64-in Take-up Reel, 1960 mm, 510 mm, 630 mm, 32 kg, 1980 mm, 530 mm

Long summary description HP DesignJet Z Pro Series 64-in Take-up Reel:
This is an auto-generated long summary of HP DesignJet Z Pro Series 64-in Take-up Reel based on the first three specs of the first five spec groups.

HP DesignJet Z Pro Series 64-in Take-up Reel. Width: 1960 mm, Depth: 510 mm, Height: 630 mm. Package width: 1980 mm, Package depth: 530 mm, Package height: 600 mm

Weight & dimensions
Width
1960 mm
Depth
510 mm
Height
630 mm
Weight
32 kg
Packaging data
Package width
1980 mm
Package depth
530 mm
Package height
600 mm
Package weight
35 kg
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)