location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-M16680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ41405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946690360 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ41405 user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low cost, 4-in-1 mono A3 printer: Economical ink tank system
  • - Fast print and scan speeds: Print up to 25 ppm and scan up to 26 ipm
  • - Easy to use front ink tank: Enjoy hassle and mess-free refills with enhanced ink bottles
  • - Mobile printing and connectivity: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps²
  • - Advanced software solutions: Seamlessly integrate software into existing IT infrastructure
Long product name Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi :
The long product name of Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PrecisionCore, 25 pages/min Monochrome, 4,800 x 1,200 DPI, HTTPS, IPv4, IPv6, SNMP, 64 g/m² - 255 g/m², AC 100 V - 240 V, 50 Hz - 60 Hz
More>>>
Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
The official description of Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, copy and fax with this easy-to-use EcoTank Pro Wi-Fi printer, that delivers an exceptionally low cost-per-page and reduces your energy consumption thanks to Heat-Free technology. With fast print and scan speeds, A3 and A4 jobs can be accomplished quickly. Using Open Platform, seamlessly integrate a variety of software solutions into existing IT infrastructure to improve efficiency.

Keep on saving
Save every time you print. Thanks to low-cost ink bottles, benefit from incredibly low costs-per-page. Epson's Heat-Free technology keeps energy consumption down to a minimum, saving on energy bills.

Time-saving features
The ET-M16680 offers a first page out time of just 5.5 seconds¹ and print speeds up to 25 pages per minute. The automatic document feeder can scan up to 26 images per minute.

Advanced software solution compatibility
A variety of software solutions can be integrated into existing IT infrastructure to improve efficiency. This includes Epson Remote Services (ERS) which offers cloud-based device monitoring and management system that delivers advanced remote diagnostics for Epson business products.

Low user intervention
Minimising refills, this EcoTank Pro can print thousands of pages before needing more ink. Two trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and ADF.

Easy to use and reliable
Selecting features is easy with the LCD colour touchscreen. And refilling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.

Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using the ET-M16680. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint² app.

Short summary description Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
This short summary of the Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M16680, Inkjet, Mono printing, 4800 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-M16680. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
25 ipm
Print speed (ISO/IEC 24734) black
25 ppm
Duplex print speed (black, normal quality, A4/US Letter)
21 ppm
Duplex print speed (ISO/IEC 24734) mono
11.5 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Duplex print speed (ISO/IEC 24734, A4) black
21 ppm
Time to first page (black, normal)
5.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
ADF scanner
Scan to
Cloud
Scan speed (black)
26 inch/min
Scan speed (colour)
9 inch/min
Image formats supported
BMP, JPEG, TIFF, PNG
Features
Maximum duty cycle *
66000 pages per month
Duplex functions *
Print, Scan
Printing colours *
Black
Page description languages
PCL 5e, PCL 6
Country of origin
Indonesia
Replacement cartridges
113 EcoTank Pigment Black ink bottle (C13T06B140)
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Letterhead, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6, DL
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
Optional connectivity
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Sound pressure level (printing)
52 dB
Sound power level (printing)
6.7 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Buttons, Touch
Colour display
Yes
Power
Power consumption (average operating)
19 W
Power consumption (copying)
19 W
Power consumption (ready)
9.7 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.13 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2016
Mobile operating systems supported
Android, iOS 5.0, iOS 6.0, iOS 6.1, iOS 7.0, iOS 7.2, iOS 8.0, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 8.8, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3
Weight & dimensions
Width
515 mm
Depth
976 mm
Height
521 mm
Weight
20.3 kg
Packaging data
Package width
560 mm
Package depth
595 mm
Package height
440 mm
Package weight
23.7 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Warranty card
Yes
Bundled software
Epson Device Admin (EDA), Epson Scan 2, Epson ScanSmart, Epson Status Monitor, EpsonNet Config
Logistics data
Harmonized System (HS) code
84433100
Products per pallet
8 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Printing method
Epson PrecisionCore
Ink drop
3.8
Print head nozzles
800 nozzles black
Supported network protocols
HTTPS, IPv4, IPv6, SNMP
Noise level
52 dB
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)