location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DR-130CL printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-130CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-130CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766648172
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DR-130CL printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 17000 pages
Long product name Brother DR-130CL printer drum Original :
The long product name of Brother DR-130CL printer drum Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-130CL Drum Unit
More>>>
Brother DR-130CL printer drum Original:
The official description of Brother DR-130CL printer drum Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 17000 pages (one page per job).

Short summary description Brother DR-130CL printer drum Original:
This short summary of the Brother DR-130CL printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DR-130CL, Original, DCP-9040CN, HL-4040CN, HL-4050CDN, MFC-9450CDN, DCP-9042CDN, L-4050CDNLT, MFC-9440CN, HL-4070CDW,..., 17000 pages, Laser printing, Green, 375 x 345 x 102 mm

Long summary description Brother DR-130CL printer drum Original:
This is an auto-generated long summary of Brother DR-130CL printer drum Original based on the first three specs of the first five spec groups.

Brother DR-130CL. Type: Original, Compatibility: DCP-9040CN, HL-4040CN, HL-4050CDN, MFC-9450CDN, DCP-9042CDN, L-4050CDNLT, MFC-9440CN, HL-4070CDW,..., Page yield: 17000 pages. Dimensions (WxDxH): 375 x 345 x 102 mm, Package dimensions (WxDxH): 485 x 430 x 235 mm

Features
Print technology
Laser printing
Compatibility *
DCP-9040CN, HL-4040CN, HL-4050CDN, MFC-9450CDN, DCP-9042CDN, L-4050CDNLT, MFC-9440CN, HL-4070CDW, MFC-9840CDW, DCP-9045CDN
Type *
Original
Page yield *
17000 pages
Features
Product colour
Green
Other features
Dimensions (WxDxH)
375 x 345 x 102 mm
Package dimensions (WxDxH)
485 x 430 x 235 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)