location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V22v FHD Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V22v FHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450M5AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908958741 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2023
Product end of life date
Bullet Points HP V22v FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get lifelike color and sharp details for everything you do on a 21.45” diagonal Full HD screen.
  • - Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals.
  • - See your screen in a whole new light with HP Low Blue Light for more comfortable viewing, then tilt the screen up to 5° forward or 20° backward for your best viewing position.
Warranty: 1 year limited warranty
Long product name HP V22v FHD Monitor :
The long product name of HP V22v FHD Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V22v FHD Monitor
More>>>
HP V22v FHD Monitor:
The official description of HP V22v FHD Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An everyday monitor that’s easy on you.
Browse the web, stream your shows, and get some work done on the HP V22v Monitor that adjusts to your comfort needs and delivers stunning picture quality in highly affordable style.

Short summary description HP V22v FHD Monitor:
This short summary of the HP V22v FHD Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP V22v FHD Monitor, NTSC, 72%

Long summary description HP V22v FHD Monitor:
This is an auto-generated long summary of HP V22v FHD Monitor based on the first three specs of the first five spec groups.

HP V22v FHD Monitor. Colour gamut standard: NTSC, Colour gamut: 72%

Personalize your comfort settings.
Personalize your comfort settings.

See your screen in a whole new light with HP Low Blue Light, which shifts the color spectrum for more comfortable viewing for your next binge watch or marathon project. Tilt the screen up to 5° forward or 20° to find your best viewing position.

Modern connectivity.
Modern connectivity.

Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals.

Crisp image clarity for all your content.
Crisp image clarity for all your content.

Get lifelike color and sharp details for everything you do, from answering e-mails, checking your social feeds, and working on documents to watching the latest shows, on a 21.45” diagonal Full HD screen with 178 degree viewing angles.

Display
Colour gamut standard
NTSC
Display
Colour gamut
72%
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP V22v FHD Monitor:
Disclaimer

[1] Requires Windows 10 on host PC.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced until December 2020 are delivered with VGA cable. Monitors produced from December 2020 are delivered with HDMI cable.
China continues shipping with VGA cable, no HDMI cable is included.