location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET440GRM01 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz)
  • - 16GB DDR4-SDRAM & 480GB SSD
  • - iDRAC9 Enterprise
Warranty: 5 years Basic warranty Next Business Day On-Site
Long product name DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W :
The long product name of DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz), 16GB DDR4-SDRAM, 480GB SSD, DVD±RW, LAN, H730P+ 2GB, iDRAC9 Enterprise, 2 x 495W, No OS
More>>>
DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W:
The official description of DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, expandable and quiet
Drive a wide variety of office workloads with flexible performance and capacity in a worry-free infrastructure.

Short summary description DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W:
This short summary of the DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T440, 2.2 GHz, 4210, 16 GB, DDR4-SDRAM, 480 GB, Rack (5U)

Long summary description DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W:
This is an auto-generated long summary of DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W based on the first three specs of the first five spec groups.

DELL PowerEdge T440. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4210
Processor frequency *
2.2 GHz
Processor boost frequency
3.2 GHz
Processor cache
13.75 MB
Execute Disable Bit
Yes
Embedded options available
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Maximum internal memory *
512 GB
Storage
Total storage capacity *
480 GB
Number of HDDs supported
8
Supported HDD sizes
3.5"
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 10
Supported RAID controllers
H730P+ 2GB
Optical drive type *
DVD±RW
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Rack (5U)
Product colour
Black
Rack mounting
Yes
Performance
Remote administration
iDRAC9 Enterprise
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Redundant power supply (RPS) support *
Yes
Power supply *
495 W
Number of redundant power supplies installed
2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
218 mm
Depth
573.6 mm
Height
443.3 mm