Xerox logo

Xerox C230 Colour Printer, Laser, Wireless

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34318
Info modified on:
08 Aug 2024, 16:37:59
Bullet Points Xerox C230 Colour Printer, Laser, Wireless:
  • - Color Printer
  • - Up to 24 ppm Letter/ 22 ppm A4
  • - Mobile Ready: Apple AirPrint, Chromebook, Mopria, WI-FI and Wi-Fi Direct
  • - Comprehensive security features
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
Warranty:
1 year
Long product name Xerox C230 Colour Printer, Laser, Wireless:

Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets, UK

Xerox C230 Colour Printer, Laser, Wireless:

Meet the Xerox® C230 Colour Printer and Xerox® C235 Colour Multifunction Printer

The future of work demands printers that are reliable, secure and easy to use, especially for small- to medium-sized businesses (SMBs) and remote employees who need technology that works as hard as they do. After all, devices meant to support productivity should add convenience, not complexity.

Perfect for small work teams, home offices and tight spaces, the Xerox® C230 Colour Printer and C235 Colour Multifunction Printer(MFP) deliver unparalleled dependability, performance, and economy without the frustration of long, complicated setup.

SETUP IS A SNAP
Get up and running without IT assistance with automated driver installation from the Xerox® Smart Start Installer. Couple with simple Wi-Fi installation to connect to your home or company network for fast setup.

HELLO, COLOUR
Enhance your day-to-day communications with vivid colour that makes data easier to visualise, draws attention to key details and adds more value.

QUIET, COMPACT WORKHORSE
Less space, less noise and more performance with high-resolution output and fast print speeds that keep pace with your workflow. Scanning functionality on the C235 Colour Multifunction Printer makes it quick and easy to digitise your documents.

PRINT HOW YOU PLEASE
Built in Wi-Fi connectivity and mobile-ready features like Apple AirPrint, Mopria and Wi-Fi Direct® give you the flexibility to print wirelessly and securely from mobile devices, laptops, Chromebooks or desktops.

INTUITIVE INTELLIGENCE
Xerox® Print Drivers and the Xerox® Print & Scan Experience App provide easy access to the print and scan functionality of your printer, right from your laptop or desktop. Save time with one-touch convenience that allows you to configure print settings and set up common print jobs in a single click. Similarly, complex scan tasks such as auto-straighten, auto-cropping images and receipt scanning have never been simpler or faster.

SECURITY MADE SIMPLE
Comprehensive security features protect against rising and increasingly sophisticated cyber threats by safeguarding access and protecting sensitive data and documents.

MORE UPTIME, LOWER COSTS, LESS WASTE
Designed to deliver day-in, day-out dependability, the C230 Colour Printer and C235 Colour Multifunction Printer deliver economical running costs with the choice of standard or high-yield toners.

Achieving EPEAT certification means these products meet comprehensive criteria for design, production, energy use and recycling. And our Green World Alliance programme offers hassle-free toner cartridge recycling.

Short summary description Xerox C230 Colour Printer, Laser, Wireless:

Xerox C230 Colour Printer, Laser, Wireless, Laser, Colour, 600 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description Xerox C230 Colour Printer, Laser, Wireless:

Xerox C230 Colour Printer, Laser, Wireless. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Xerox C230 Colour Printer, Laser, Wireless C230V_DNIUK:
Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.