location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24fh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4HZ38AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905463039 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:52:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This ultra-slim display brings home a modern look and feel without the premium price tag.
  • - With a vivid IPS panel, this micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality. Plus view your content at the perfect height with an adjustable stand that gives you 100mm range of motion.
  • - Experience the sharp, clear difference FHD[1] resolution brings to all your content. And thanks to AMD[2] FreeSync™, PC gaming is free of blur and lag.
Warranty: 2 year parts and labour limited warranty.
Long product name HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver :
The long product name of HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 IPS, 16:9, 300cd/m², 5ms, 178°/178°, 1000:1
More>>>
HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver:
The official description of HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin and with advanced height-adjustability for better comfort. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, featuring eye-catching aluminum design and immersive ultra-wide viewing angles. From browsing content to streaming entertainment—it allows you to see your world in a whole new way.

Short summary description HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver:
This short summary of the HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24fh, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Silver

Long summary description HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver:
This is an auto-generated long summary of HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver based on the first three specs of the first five spec groups.

HP 24fh. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Silver

Appealing, ultra-thin design
Appealing, ultra-thin design

Built from aluminum with a matte finish and high-polished resin, this ultra-slim display brings home a modern look and feel without the premium price tag.

Stunning from edge-to-edge
Stunning from edge-to-edge

With a vivid IPS panel, this height adjustable, micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality.

Packed with entertainment features
Packed with entertainment features

Experience clear picture and gaming free of blur and lag with FHD[1] resolution and AMD[2] FreeSync™.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1366 x 768, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.274 x 0.274 mm
Pixel density
93 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Colour depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
10 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
22 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
193.6 mm
Height (with stand)
459.9 mm
Weight (with stand)
4.04 kg
Packaging data
Package width
607 mm
Package depth
128 mm
Package height
414 mm
Package weight
5.6 kg
Packaging content
Cables included
AC, HDMI
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
Country of origin
China
Disclaimer HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Silver:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync. [3] FreeSync™ is only available when it is connected on Display Port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.