HP logo

HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46871
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2022
Bullet Points HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD:
  • - This ultra-slim display brings home a modern look and feel without the premium price tag.
  • - With a vivid IPS panel, this micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality. Plus view your content at the perfect height with an adjustable stand that gives you 100mm range of motion.
  • - Experience the sharp, clear difference FHD<sup>[1]</sup> resolution brings to all your content. And thanks to AMD<sup>[2]</sup> FreeSync™, PC gaming is free of blur and lag.
Warranty:
2 year parts and labour limited warranty.
Long product name HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

24fh 23.8-inch Display

HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

Impossibly thin and with advanced height-adjustability for better comfort. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, featuring eye-catching aluminum design and immersive ultra-wide viewing angles. From browsing content to streaming entertainment—it allows you to see your world in a whole new way.

Short summary description HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

HP 24fh, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms

Long summary description HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

HP 24fh. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Height adjustment

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 24fh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD 4HZ37AS:
[1] Full high-definition (FHD) content required to view FHD images.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync. [3] FreeSync™ is only available when it is connected on Display Port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.