Tripp Lite logo

Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray

Data-sheet quality:
created/standardized by Icecat
Product views:
89821
Info modified on:
10 Aug 2024, 11:45:34
Bullet Points Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray:
  • - Supports 4K @ 30 Hz video resolutions (4:4:4) as specified in HDMI 2.0
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - USB-C PD 3.0 port supports 20V 5A (100W) power output for charging host device
  • - USB ports support USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Connects 2.5 in. SATA SSD/HDDs with UASP support and 6 Gbps transfer speeds
Warranty:
3-year limited
Long product name Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray:

USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray

Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray:

USB-C Docking Station Turns Your Device’s USB or Thunderbolt 3 Port into a Workstation
This multiport USB-C dock with PD charging expands the potential of your Windows laptop, Chromebook, MacBook, tablet or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video with audio, adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device and storing data on a 2.5-inch SATA hard drive, all at the same time.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video with 4:4:4 Color
The U442-DOCK17-GY supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, as specified in HDMI 2.0, with 36-bit Deep Color. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This docking station also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

USB Hub Ports Connect Peripherals and Charge Mobile Devices
Two USB-A ports and one USB-C port accept USB peripherals, such as flash drives, mice, keyboards and printers. All support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. Additionally, the USB-A ports provide 5V 1.5A (7.5W) of power for charging your smartphone and other devices. Note
: Host device must support USB On-the-Go (OTG).

PD Charging Port Charges Host Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 5A (100W), which is sufficient for charging and powering the connected source device, such as a MacBook, Windows laptop or Android smartphone. Just connect the device’s AC wall charger to the USB-C PD port. As noted above, the port also transfers data at USB 3.2 Gen 1 speeds up to 5 Gbps. Note
: This port does not support Quick Charge (QC).

Connect a High-Performance SATA Drive for Extra External Data Storage
Add more storage space to your laptop by connecting a 2.5-inch SATA III solid state drive (SSD) or hard disk drive (HDD). Just remove the dock’s cover, insert the SATA drive and replace the cover (no tools are needed). The U442-DOCK17-GY retrieves data at speeds up to 6 Gbps. It also reads data up to 70 percent faster when connected to a UASP-enabled host controller. Note
: Because memory works differently on each operating system, select "exFAT" as the file system format to increase compatibility.

Built-In USB-C Cable Connects in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. The two-foot (0.6-meter) cable wraps around the dock’s diameter for easy organization when not in use.

Ready to Use Right Out of the Package
The plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. Its compact footprint fits easily into your desk space without taking up much valuable room. A support bracket helps make a connected phone or tablet more stable.

Short summary description Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray:

Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 1.4/2.2, Grey, 5 Gbit/s

Long summary description Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray:

Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Product colour: Grey, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C. Weight: 200 g. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.