HP logo

HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41523
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
  • - Windows 10 Home
  • - Intel Pentium Silver N5030 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") 1366 x 768 Touch
  • - 8GB DDR4-SDRAM & 1000GB SSD
Long product name HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Pentium Silver N5030 (4MB Cache, 1.1GHz), 8GB DDR4-SDRAM, 1000GB SSD, 29.5 cm (11.6") 1366 x 768 Touch, Intel UHD Graphics 605, WLAN, HP Privacy HD, Windows 10 Home

HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intelligence that adapts to you
The HP Spectre x360 2-in-1 PC automatically adjusts to your surroundings to give you the best on-screen image. But the heart of the smart is the HP Command Center that adjusts performance automatically depending on your needs. When it comes to privacy, smart is simple. Kill your camera and mute your mic at any moment with a click.

Short summary description HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP Spectre x360 14-ea0904nz, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Spectre x360 14-ea0904nz Intel® Pentium® Silver N5030 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP Spectre x360 14-ea0904nz. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.