location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-7310DTW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH70401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946690698
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 08:29:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality A3+ printer: Double-sided A3 printing and dual A3 paper trays
  • - Fast business-quality printing: 25ppm in black and 12ppm in colour
  • - Cost-effective inks: Individual replacement inks
  • - Wireless solutions: Ethernet, Wi-Fi and Wi-Fi Direct
  • - Epson's free mobile printing apps: Freedom to print from almost anywhere
Warranty: 12 months On-site service
Long product name Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi :
The long product name of Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-colour inkjet printer, 3.8 pl, 800 Nozzles Black, 256 Nozzles per Color, A3+, USB, Wi-Fi, 515x400x298 mm
More>>>
Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi:
The official description of Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take advantage of this high quality, cost-effective, single-function A3+ printer, with dual paper trays, double-sided printing and wireless connectivity options designed for small business.

Get professional-looking prints quickly and without breaking the bank with the high quality, easy-to-use and compact WF-7310DTW printer. Its fast print speeds, dual paper trays plus rear paper tray ensure efficiency. Low cost hardware and affordable individual inks make this a low-cost solution for small businesses

Professional A3+ printing
This compact and stylish A3+ printer will meet the needs of even the most demanding home and small office users. It can handle double-sided printing up to A3 and features two paper trays and a rear paper tray.. Furthermore, its PrecisionCore printhead produces high-quality, laser-like prints.

Enhance your productivity
This efficient, reliable and fast model offers A3 double-sided printing and print speeds of 25ppm in black and 12ppm in colour. It’s simple to operate directly thanks to its easy-to-use 6.1cm LCD screen.

Minimise your outgoings
Dramatically reduce your costs with affordable replacement inks supplied individually, so you only replace the colour used. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages.

Flexible wireless solutions
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. Plus, with Epson's Smart panel app you can control your printer from your device, printing documents, monitoring and troubleshooting.

Short summary description Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi:
This short summary of the Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7310DTW, Colour, 4800 x 2400 DPI, 4, A3+, 32 ppm, Duplex printing

Long summary description Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7310DTW inkjet printer Colour 4800 x 2400 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7310DTW. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 32 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Recommended duty cycle
200 - 2500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Supported network protocols
IPP, LDP, Port 9100, WSD, TCP/IPv4, TCP/IPv6
Network
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Remote Print, Epson iPrint
Design
Market positioning *
Business
Product colour *
Black
Built-in display *
Yes
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
26 W
Power consumption (off)
0.2 W
Power consumption (ready)
6.3 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
515 mm
Depth
400 mm
Height
298 mm
Weight
13.5 kg
Packaging data
Cartridge(s) included
Yes
Cables included
AC
Package width
472 mm
Package depth
582 mm
Package height
444 mm
Package weight
16.7 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
United Kingdom 5 distributor(s)