location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F3000 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH74301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946690049
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:27:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Epson SureColor SC-F3000 1200 x 1200 DPI:
This short summary of the Epson SureColor SC-F3000 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F3000, 1200 x 1200 DPI, Black, Cyan, Yellow, Magenta, White, Inkjet, 406.4 x 508 mm, 51 dB, USB Type-A

Long summary description Epson SureColor SC-F3000 1200 x 1200 DPI:
This is an auto-generated long summary of Epson SureColor SC-F3000 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Epson SureColor SC-F3000. Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Yellow, Magenta, White, Print technology: Inkjet. USB connector: USB Type-A. Product colour: Black, Country of origin: Indonesia. Power consumption (typical): 168 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 8.1, Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra

Printing
Printing colours *
Black, Cyan, Yellow, Magenta, White
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges
5
Number of print heads
1
Print technology
Inkjet
Maximum print size
406.4 x 508 mm
Noise level
51 dB
Ports & interfaces
USB connector
USB Type-A
USB 2.0 ports quantity
2
Ethernet LAN *
Yes
Wi-Fi *
No
USB port *
Yes
Design
Product colour
Black
Country of origin
Indonesia
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical) *
168 W
Power consumption (off)
0.94 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Weight & dimensions
Width
1712 mm
Depth
1809 mm
Height
1336 mm
Weight
330 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
1820 mm
Package depth
2260 mm
Package height
1600 mm
Package weight
475.6 kg
Packaging content
Ink cartridge included
Yes
Maintenance kit
Yes
Power cord included
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS, WEEE